Infineon Technologies AG 20V 30A MOSFET Transistor IRF6619TRPBF

Description
MOSFET N-CH 20V 30A DIRECTFET Product overview: IRF6619TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6619TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 30A DIRECTFET Product overview: IRF6619TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6619TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 30A MOSFET Transistor
278-IRF6619TRPBF
20V 30A MOSFET Transistor 278-IRF6619TRPBF
MOSFET N-CH 20V 30A DIRECTFET Product overview: IRF6619TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6619TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 30A DIRECTFET Product overview: IRF6619TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6619TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF6619TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF6619TRPBFTR-ND
Single FETs, MOSFETs IRF6619TRPBFTR-ND
N-Channel 20V 30A (Ta), 150A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MX

N-Channel 20V 30A (Ta), 150A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MX

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6619TRPBF - 110113-IRF6619TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6619TRPBF
110113-IRF6619TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6619TRPBF 110113-IRF6619TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 110113-IRF6619TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.8W (Ta), 89W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIRECTFET MX Dimension: DirectFET Isometric MX Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 30A (Ta), 150A (Tc) Gate-Source Threshold Voltage: 2.45V @ 250μA Max Gate Charge: 57nC @ 4.5V Max Input Capacitance: 5040pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.2 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 4,800

Manufacturer: Infineon Technologies
Win Source Part Number: 110113-IRF6619TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.8W (Ta), 89W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIRECTFET MX
Dimension: DirectFET Isometric MX
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 30A (Ta), 150A (Tc)
Gate-Source Threshold Voltage: 2.45V @ 250μA
Max Gate Charge: 57nC @ 4.5V
Max Input Capacitance: 5040pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.2 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 4,800

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF6619TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF6619TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF6619TRPBF
MOSFET N-CH 20V 30A DIRECTFET

MOSFET N-CH 20V 30A DIRECTFET

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRF6619TRPBF IRF6619TRPBFTR-ND 110113-IRF6619TRPBF IRF6619TRPBF
Product Name 20V 30A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6619TRPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2800 milliwatts 2800 to 89000 milliwatts
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type Tape & Reel (TR) DirectFET™ Isometric MX SOT3; DIRECTFET MX DirectFETTM Isometric MX
Unlock Full Specs
to access all available technical data