P-Channel 12V 11.5A (Tc) 2.5W (Ta) Surface Mount 8-SO
MOSFET P-CH 12V 11.5A 8SO Product overview: IRF7420TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 11.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 11.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7420TR can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 875041-IRF7420TR
Series: HEXFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 12 V 11.5A (Tc) 2.5W (Ta) Surface Mount 8-SO
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET P-CH 12V 11.5A 8SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRF7420TR-ND | 278-IRF7420TR | 875041-IRF7420TR | IRF7420TR |
| Product Name | Single FETs, MOSFETs | 12V 11.5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7420TR | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel |