Mosfet Array 2 P-Channel (Dual) 20V 4.3A 2W Surface Mount 8-SO
MOSFET 2P-CH 20V 4.3A 8SO Product overview: IRF7304 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7304 can be used for catalog matching and distributor lookup.
MOSFET 2P-CH 20V 4.3A 8-SOIC
MOSFET 2P-CH 20V 4.3A 8SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRF7304-ND | 289-IRF7304 | IRF7304 | IRF7304 |
| Product Name | FET, MOSFET Arrays | 20V 4.3A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Tube | 8-SOIC (0.154", 3.90mm Width) | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Packing Method | Tube | Tube; Tube | ||
| Polarity | P-Channel; 2 P-Channel (Dual) |