Infineon Technologies AG Single FETs, MOSFETs IRF6614

Description
N-Channel 40V 12.7A (Ta), 55A (Tc) 2.1W (Ta), 42W (Tc) Surface Mount DIRECTFET™ ST
Request a Quote Datasheet
Description
N-Channel 40V 12.7A (Ta), 55A (Tc) 2.1W (Ta), 42W (Tc) Surface Mount DIRECTFET™ ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF6614-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF6614-ND
Single FETs, MOSFETs IRF6614-ND
N-Channel 40V 12.7A (Ta), 55A (Tc) 2.1W (Ta), 42W (Tc) Surface Mount DIRECTFET™ ST

N-Channel 40V 12.7A (Ta), 55A (Tc) 2.1W (Ta), 42W (Tc) Surface Mount DIRECTFET™ ST

Buy Now Datasheet
Singapore, Singapore
40V 12.7A MOSFET Transistor
278-IRF6614
40V 12.7A MOSFET Transistor 278-IRF6614
MOSFET N-CH 40V 12.7A DIRECTFET Product overview: IRF6614 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 12.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 12.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6614 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 12.7A DIRECTFET Product overview: IRF6614 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 12.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 12.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6614 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - IRF6614 - 1187138-IRF6614 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRF6614
1187138-IRF6614
FETs - Single - IRF6614 1187138-IRF6614
Manufacturer: Infineon Technologies Win Source Part Number: 1187138-IRF6614 Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: DIRECTFET ST Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: DirectFET Isometric ST Power Dissipation (Maximum): 2.1W, 42W Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,800 MSL Level: 3 (168 Hours) Vds - Drain-Source Breakdown Voltage: 40V Id - Continuous Drain Current: 12.7A, 55A Rds On (Maximum) at Id, Vgs: 8.3mOhm at 12.7A, 10V Gate Source Voltage(th) (Maximum) at Id: 2.25V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 29nC at 4.5V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 2560pF at 20V

Manufacturer: Infineon Technologies
Win Source Part Number: 1187138-IRF6614
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: DIRECTFET ST
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: DirectFET Isometric ST
Power Dissipation (Maximum): 2.1W, 42W
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,800
MSL Level: 3 (168 Hours)
Vds - Drain-Source Breakdown Voltage: 40V
Id - Continuous Drain Current: 12.7A, 55A
Rds On (Maximum) at Id, Vgs: 8.3mOhm at 12.7A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.25V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 29nC at 4.5V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 2560pF at 20V

Buy Now
Integrated Circuits (ICs) - Transistors - MOSFETs - IRF6614 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
IRF6614
Integrated Circuits (ICs) - Transistors - MOSFETs IRF6614
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site
Single FETs, MOSFETs - IRF6614 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF6614
Single FETs, MOSFETs IRF6614
MOSFET N-CH 40V 12.7A DIRECTFET

MOSFET N-CH 40V 12.7A DIRECTFET

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF6614-ND 278-IRF6614 1187138-IRF6614 IRF6614 IRF6614
Product Name Single FETs, MOSFETs 40V 12.7A MOSFET Transistor FETs - Single - IRF6614 Integrated Circuits (ICs) - Transistors - MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type DirectFET™ Isometric ST Tape & Reel (TR) SOT3 DirectFET™ Isometric ST
PD 2100 milliwatts 2100 to 42000 milliwatts 2100 milliwatts
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Packing Method Tape & Reel (TR) Tape Reel; Tape and Reel
Unlock Full Specs
to access all available technical data