Infineon Technologies AG Single FETs, MOSFETs IRF7401TRPBF

Description
N-Channel 20V 8.7A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet
Description
N-Channel 20V 8.7A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF7401PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7401PBFTR-ND
Single FETs, MOSFETs IRF7401PBFTR-ND
N-Channel 20V 8.7A (Ta) 2.5W (Ta) Surface Mount 8-SO

N-Channel 20V 8.7A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Singapore, Singapore
20V 8.7A MOSFET Transistor
278-IRF7401TRPBF
20V 8.7A MOSFET Transistor 278-IRF7401TRPBF
MOSFET N-CH 20V 8.7A 8SO Product overview: IRF7401TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7401TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 8.7A 8SO Product overview: IRF7401TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7401TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7401TRPBF - 017520-IRF7401TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7401TRPBF
017520-IRF7401TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7401TRPBF 017520-IRF7401TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017520-IRF7401TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Family Name: IRF7401 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 8.7A (Ta) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 48nC @ 4.5V Max Input Capacitance: 1600pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 22 mOhm @ 4.1A, 4.5V Alternative Parts (Cross-Reference): FSS203; TSM7401CS; TSM7401CS RL; Si4426DY-E3; Introduction Date: February 13, 2001 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 017520-IRF7401TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Family Name: IRF7401
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 8.7A (Ta)
Gate-Source Threshold Voltage: 700mV @ 250μA
Max Gate Charge: 48nC @ 4.5V
Max Input Capacitance: 1600pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 22 mOhm @ 4.1A, 4.5V
Alternative Parts (Cross-Reference): FSS203; TSM7401CS; TSM7401CS RL; Si4426DY-E3;
Introduction Date: February 13, 2001
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRF7401TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF7401TRPBF
Single FETs, MOSFETs IRF7401TRPBF
MOSFET N-CH 20V 8.7A 8SO

MOSFET N-CH 20V 8.7A 8SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 20V 8.7A 22mOhm 32nC

MOSFET MOSFT 20V 8.7A 22mOhm 32nC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7401TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7401TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7401TRPBF
MOSFET N-CH 20V 8.7A 8SO

MOSFET N-CH 20V 8.7A 8SO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF7401PBFTR-ND 278-IRF7401TRPBF 017520-IRF7401TRPBF IRF7401TRPBF IRF7401TRPBF IRF7401TRPBF
Product Name Single FETs, MOSFETs 20V 8.7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7401TRPBF Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOT3; 8-SO 8-SOIC (0.154", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width)
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts
PD 2500 milliwatts 2500 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data