Infineon Technologies AG Datasheets for Electronic Development Boards

Development and prototype boards and systems are computer boards or complete systems that are used to develop or test electronic modules.
Electronic Development Boards: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
12V BCR402W demoboard driving 3 x 0.2W LEDs in series BCR402W Constant-Current LED Driver IC in 12V & 24V Low-Current (10 – 60mA) “Striplight” Applications offers significant advantages over resistor...
12V Evaluation board (Arduino compatible) for Medium Ohmic Power Switch with over temperature protection allowing auto restart, slew rate control, PWM upto 20kHz capability and dedicated STATUS PIN, very low...
24V BCR320U striplight demoboard driving 6 x 0.5W LEDs in series Summary of Features Homogenous light output in different LED strings Easy to implement with low component count Flexibility to...
24V BCR402W demoboard driving 6 x 0.2W LEDs in series BCR402W Constant-Current LED Driver IC in 12V & 24V Low-Current (10 – 60mA) “Striplight” Applications offers significant advantages over resistor...
24V Protected Switch Shield with BTT6030-2ERA and BTT6020-1ERA for Arduino The 24V Protected Switch Shield with BTT6030-2ERA and BTT6020-1ERA is a power switch evaluation board compatible with Arduino microcontroller boards...
6EDL_SPI_LINK provides an interface between a PC running Infineon's BPA Motor Control Workbench software tool and a target 6EDL71x1 motor drive board. Simple USB connection allows designers to read and...
Develop with the world’s highest performance and reliability nonvolatile RAMs CY14NVSRAMKIT-001 is an easy-to-use and inexpensive nonvolatile SRAM (nvSRAM) development kit for Infineon’s high-performance and high-reliability parallel nvSRAM devices. The...
AIROC™ CYBLE-343072-EVAL-M2 B Bluetooth® LE Module Evaluation Kit The Infineon AIROC™ CYBLE-343072-EVAL-M2 B Bluetooth® LE Module Evaluation Kit enables evaluation, prototyping, and development of a wide array of IoT applications...
AIROC™ CYBT-213043-EVAL Bluetooth® & Bluetooth® LE Module Evaluation Kit The Infineon AIROC™ CYBT-213043-EVAL Bluetooth® & Bluetooth® LE 5.4 Module Evaluation Kit enables evaluation, prototyping, and development of a wide array...
AIROC™ CYBT-223058-EVAL Bluetooth® & Bluetooth® LE Module Evaluation Kit (CYBT-223058-EVAL) The Infineon AIROC™ CYBT-223058-EVAL Bluetooth® & Bluetooth® LE 5.4 Module Evaluation Kit enables evaluation, prototyping, and development of a wide...
AIROC™ CYBT-243053-02 Bluetooth® & Bluetooth® LE Module Evaluation Kit (CYBT-243053-EVAL) The Infineon AIROC™ CYBT-243053-02 Bluetooth® & Bluetooth® LE 5.4 Module Evaluation Kit (CYBT-243053-EVAL) enables evaluation, prototyping, and development of a...
AIROC™ CYBT-253059-EVAL KIT OVERVIEW The Infineon AIROC™ CYBT-253059-02 Bluetooth® & Bluetooth® LE 5.4 Module Evaluation Kit (CYBT-253059-EVAL) enables evaluation, prototyping, and development of a wide array of IoT applications using...
AIROC™ CYBT-273063-EVAL Bluetooth® & Bluetooth® LE Module Evaluation Kit (CYBT-273063-EVAL) The Infineon AIROC™ CYBT-273063-EVAL Bluetooth® & Bluetooth® LE 5.4 Module Evaluation Kit (CYBT-273063-EVAL ) enables evaluation, prototyping, and development of...
AIROC™ CYBT-343026-EVAL Bluetooth® & Bluetooth® LE Module Evaluation Kit The Infineon AIROC™ Bluetooth® & Bluetooth® LE Module Evaluation Kit (CYBT-343026-EVAL) enables evaluation, prototyping, and development of a wide array of...
AIROC™ CYW20820 Bluetooth® & Bluetooth® LE Module Evaluation Kit (CYBT-263065-EVAL) The Infineon AIROC™ CYBT-263065-EVAL Bluetooth® & Bluetooth® LE 5.4 Module Evaluation Kit enables evaluation, prototyping, and development of a wide...
AUIR3241S - Board Back to Back 12V AUIR3241S - Board back to back is a semiconductor-based solution of a fail-safe/fail operational power switch for 12V automotive applications. It has a...
AUIR3242S - Board Back to Back 12V AUIR3242S - Board back to back is a semiconductor-based solution of a fail-safe power switch for 12V automotive applications. It has a back...
Bluetooth Low Energy 5.3 Compliant Pioneer Kit The PSoC™ 4 Bluetooth Low Energy Pioneer Kit enables customers to evaluate and develop Bluetooth 5.3 compliant solutions using the PSoC™ 4-BLE device...
Boost to Battery configuration Potential Applications Automotive Lighting
Boost to Ground configuration Potential Applications Automotive Lighting
CAN and LIN Shield Kit The CY8CKIT-026 CAN and LIN Shield Kit is an Arduino-compatible evaluation platform for developing and evaluating CAN or LIN enabled automotive and industrial applications. This...
CAPSENSE™ Liquid Level Sensing Shield The CY8CKIT-022 CAPSENSE™ Liquid Level Sensing Shield is an Arduino-compatible evaluation platform for v-based liquid level sensing solutions. The shield is designed to work with...
CAPSENSE™ MBR3 Evaluation Kit This kit is designed to showcase the abilities of the CY8CMBR3116 register-configurabl e CAPSENSE™ controller. It is also designed as an Arduino-compatible shield that supports various...
CAPSENSE™ Proximity Shield This kit guide provides details on the kit (CY8CKIT-024)content s, hardware, schematics, and BOM. This kit is intended to demonstrate the proximity-sensing capabilities of the CAPSENSE™ technology...
CDM10V programming Board is used to set fuses inside CDM10V chip (one time burning) . It is supplied from a USB power supply (5V/1A) or could also be connected to...
Clock Socket Adapter The CY3675-QFN24A socket adapter plugs directly into the Cypress CyClockMaker clock programming kit (CY3675-CLKMAKER1) to enable configuration of the following Cypress programmable clock devices: CY2544 CY2545 CY2548...
Clock Socket Adapter The CY3675-SOIC8A socket adapter plugs directly into the Infineon CyClockMaker clock programming kit (CY3675-CLKMAKER1) to enable configuration of the following Infineon programmable clock devices: CY25402 CY25403 CY25422...
Clock Socket Adapter The CY3675-TSSOP20B socket adapter plugs directly into the CyClockMaker clock programming kit (CY3675-CLKMAKER1) to enable configuration of the following Infineon programmable clock devices: CY25404 The CY3675-CLKMAKER1 clock...
CY3643 Programming Kits CY364x kits are designed to enable you to program the CY294x programmable clock devices, the latest additions to the Cypress timing product portfolio. The CY294x is a...
CY3675-LCC6A Clock Socket Adapter The CY3675-LCC6A socket adapter plugs directly into the Infineon CyClockMaker clock programming kit (CY3675-CLKMAKER1) to enable configuration of the following Infineon programmable clock devices: CY2X013 CY2X014...
CY4500 EZ-PD™ Protocol Analyzer EZ-PD™ Analyzer Utility (USB PD2.0) EZ-PD™ Protocol Analyzer Utility (USB PD3.0) The CY4500 EZ-PD™ Protocol Analyzer tool records traffic passively on the Configuration Channel (CC)...
CY4500-EPR EZ-PD™ Protocol analyzer tool records traffic passively on the configuration channel (CC) and allows users to analyze and debug USB power delivery communication. The analyzer supports extended power range...
CY4502 EZ-PD™ CCG2 Development Kit This guide describes the steps to install the software related to the DVK and to operate the development board provided with the DVK. It documents...
CY4521 EZ-PD™ CCG2 Evaluation Kit The EZ-PD™ CY4521 CCG2 Evaluation Kit (EVK) is based on the CCG2 product family (CYPD2xxx) of Infineon's USB Type-C controller with Power Delivery. This EVK...
CY4531 EZ-PD™ CCG3 Evaluation Kit The EZ-PD™ CY4531 CCG3 Evaluation Kit (EVK) is based on the CCG3 product family (CYPD3xxx) of Infineon's USB Type-C controller with Power Delivery. This EVK...
CY4532 EZ-PD™ CCG3PA Evaluation Kit The CY4532 EZ-PD™ CCG3PA Evaluation Kit (EVK) is based on the CCG3PA product family of Infineon’s USB Type-C microcontrollers. This EVK is intended to be...
CY4541 EZ-PD™ CCG4 Evaluation Kit Version: *E The CY4541 EZ-PD CCG4 Evaluation Kit (EVK) is based on the Infineon's CCG4 dual port Type-C Power Delivery (PD) controllers. EZ-PD CCG4 is...
CY4603 HX3 USB 3.0 Hub Development Kit CY4603 is an easy-to-use Development Kit to evaluate and develop solutions on the USB-IF certified CYUSB331x family of HX3 USB 3.0 hub controllers.
CY4605 - High-Speed Low-Power USB 2.0 Compliant 2-Port Hub EZ-USB™ HX2LP(TM) USB 2.0 2-Port Hub Infineon offers a complete reference design for developing a fixed-function, low-power 2-port USB 2.0 hub...
CY4608 HX2VL Very Low-Power USB 2.0 Compliant 4-Port Hub Development Kit CY4608 HX2VL(TM) USB 2.0 4-Port Hub Infineon offers a complete development kit for developing a fixed-function, very low-power 4-port...
CY4609 HX3 USB 3.0 Hub Reference Design Kit CY4609 is an easy-to-use Reference Design Kit to evaluate the USB-IF Certified CYUSB330x family of HX3 USB 3.0 hub controllers. The kit...
CY4613 HX3 USB 3.0 Shared Link Development Kit CY4613 is a development kit to evaluate and develop solutions with CYUSB332x family of HX3 USB 3.0 hub controllers. The kit demonstrates...
CY7110 EZ-PD™ PMG1-S0 prototyping Kit The CY7110 EZ-PD™ PMG1-S0 prototyping kit is a development platform to design products which can be powered from a high-voltage USB PD port, and also...
CY7111 EZ-PD™ PMG1-S1 Prototyping Kit The CY7111 EZ-PD™ PMG1-S1 prototyping kit is a development platform to design products which can be powered from a high-voltage USB PD port, and also...
CY7112 EZ-PD™ PMG1-S2 Prototyping Kit The CY7112 EZ-PD™ PMG1-S2 prototyping kit is a development platform to design products which can be powered from a high-voltage USB PD port, and also...
CY8CKIT-032 PSoC™ Analog Front End (AFE) Arduino™ Shield The PSoC™ AFE Shield is an Arduino Uno R3 compatible companion board that can be used to add analog capability and sensors...
CY8CKIT-040 PSoC™ 4000 Pioneer Development Kit The CY8CKIT-040 PSoC™ 4000 Pioneer Kit is intended for use as a development platform for hardware or software in a laboratory environment. The board...
CY8CKIT-041-41XX PSoC™ 4100S CapSense Pioneer Kit The PSoC™ 4100S Pioneer Kit enables you to evaluate and develop with Infineon's fourth-generation, low-power CAPSENSE™ solution using the PSoC™ 4100S device. Featuring the...
CY8CKIT-042 PSoC™ 4 Pioneer Kit The PSoC™ 4 Pioneer Kit is an easy-to-use and inexpensive development platform enabling you to create unique designs with the flexibility of PSoC™4. Featuring the...
CY8CPROTO-041TP, the PSOC™ 4100T Plus Prototyping Kit for PSOC™ 4100T Plus MCU, is powered with Infineon's 5th Gen CAPSENSE™ technology. The kit offers a complete, out-of-the-box experience, allowing users to...
CYBLE-012011-PROG EZ-BLE Module Programming Kit The EZ-BLE Module Programming Kit (CYBLE-012011-PROG) enables you to easily program the following EZ-BLE PRoC modules prior to manufacturing: CYBLE-012011-00, CYBLE-212019-00 and CYBLE-212020-01. Easy-to-Use With...
CYBLE-014008-PROG EZ-BLE MODULE PROGRAMMING KIT The EZ-BLE Module Programming Kit (CYBLE-014008-PROG) enables you to easily program the following EZ-BLE PSoC™ modules prior to manufacturing: CYBLE-014008-00, CYBLE-214009-00 and CYBLE-214015-01. Easy-to-Use With...
CYBLE-022001-EVAL Evaluation Board The Infineon AIROC™ Bluetooth® CYBLE-022001-EVAL Board enables you to help evaluate and develop applications on the CYBLE-022001-00 Module. The Infineon AIROC™ Bluetooth® CYBLE-022001-00 module is a fully...
CYBLE-022001-PROG EZ-BLE Module Programming Kit The EZ-BLE Module Programming Kit (CYBLE-022001-PROG) enables you to easily program the following EZ-BLE PRoC modules prior to manufacturing: CYBLE-022001-00, CYBLE-222005-00 and CYBLE-222014-01. Easy-to-Use With...
CYBLE-202007-EVAL EZ-BLE PRoC Evaluation Board The CYBLE-202007-EVAL EZ-BLE PRoC Evaluation Board enables you to evaluate and develop applications with the CYBLE-202007-01 EZ-BLE PRoC XR BT 4.2 Module. Easy-to-Use With BLE...
CYBT-333047-EVAL EZ-BT Module Arduino Evaluation Board The EZ-BT Module Arduino Evaluation Board (CYBT-333047-EVAL) enables you to evaluate and develop applications on the EZ-BT WICED™ Module, CYBT-333047-02. CYBT-333047-EVAL can be used...
CYBT-483056-EVAL EZ-BT Module Arduino Evaluation Board The EZ-BT Module Arduino Evaluation Board (CYBT-483056-EVAL) enables you to evaluate and develop applications on the EZ-BT WICED™ Module, CYBT-483056-02. CYBT-483056-EVAL can be used...
Daughterboard with PROFET™ Load Guard 12V BTG7050-1EPL for evaluation with respective motherboard This daughterboard comes with 1 smart high-side power switch of BTG7050-1EPL and is compatible with the PROFET™ ONE4ALL...
Daughterboard with PROFET™ Load Guard 12V BTG7050-2EPL for evaluation with respective motherboard This daughterboard comes with 1 smart high-side power switch of BTG7050-2EPL and is compatible with the PROFET™ ONE4ALL...
Daughterboard with PROFET™ Load Guard 12V BTG7090-1EPL for evaluation with respective motherboard This daughterboard comes with 1 smart high-side power switch of BTG7090-1EPL and is compatible with the PROFET™ ONE4ALL...
Daughterboard with PROFET™ Load Guard 12V BTG7090-2EPL for evaluation with respective motherboard This daughterboard comes with 1 smart high-side power switch of BTG7090-2EPL and is compatible with the PROFET™ ONE4ALL...
E-ink Display Shield Board Ultra-low-power Display, Sensors, and Arduino Uno Compatibility The E-ink Display Shield Board (CY8CKIT-028-EPD) has been designed such that an ultra-low-power E-ink display, sensors and a microphone...
Evaluation board for IGBT driver boards This evaluation board for the 2ED300C17-S / 2ED300C17-ST IGBT driver boards can be used for all medium and high power IGBT modules up to...
Evaluation Driver Board for 1200V PrimePACK™ The Evaluation Driver board for 1200V PrimePACK™ 2 and PrimePACK™ 3 IGBT modules, using a coreless transformer single-channel driver 1ED020I12-F2 was developed to support...
Evaluation Driver Board for EconoDUAL™3 The Evaluation Driver board for EconoDUAL™3 IGBT modules, using a coreless transformer single-channel driver 1ED020I12-F2 were developed to support customers during their first steps designing...
Evaluation Driver board for EconoPACK™+ IGBT modules The Evaluation Driver board for 1200 V EconoPACK™+ IGBT modules, using a coreless transformer single-channel driver 1ED020I12-F2 were developed to support customers during...
Evaluation Kit, to evaluate 4-PLL High Performance Clock Generator (CY27410) CY3679 is the evaluation kit to evaluate and prototype your entire clock tree using CY27410 4-PLL High Performance Clock Generator.
Evaluation Kit The CY3676 Evaluation Kit (EVK) is built to evaluate the CY29412 High Performance Programmable Oscillator. The CY29412 is packaged as an 8-pin 5x7 LCC. The CY3676 EVK enables...
Evaluation Kit The CY3677 Evaluation Kit (EVK) is built to evaluate the CY29430 High Performance Programmable Oscillator. The CY29430 is packaged as a 16-pin 3x3 QFN. The CY3677 EVK enables...
EZ-BLE Arduino Evaluation Board The EZ-BLE Arduinov Evaluation Board (CYBLE-416045-EVAL) enables you to evaluate and develop applications on the CYBLE-416045-02 EZ-BLE Creator Module. CYBLE-416045-EVAL can be used as a standalone...
EZ-BLE Module Programming Kit CYBLE-013025-PROG The EZ-BLE Module Programming Kit (CYBLE-013025-PROG) enables you to easily program the CYBLE-013025-00 EZ-BTTM WICED module. The life time of the socket used in this...
EZ-BLE MODULE PROGRAMMING KIT The EZ-BLE Module Programming Kit (CYBLE-224110-PROG) enables you to easily program the following EZ-BLE PSoC™ modules prior to manufacturing: CYBLE-224110-00 and CYBLE-224116-01. Easy-to-use with EZ-BLE module...
EZ-BLE PRoC BT 4.2 Evaluation Board The CYBLE-222014-EVAL EZ-BLE PRoC Evaluation Board enables you to evaluate and develop applications with the CYBLE-222014-01 EZ-BLE PRoC BT 4.2 Module. Easy-to-use with BLE...
EZ-BLE PRoC Evaluation Board The CYBLE-202013-EVAL EZ-BLE PRoC Evaluation Board enables you to evaluate and develop applications with the CYBLE-202013-11 EZ-BLE PRoC XR Module. Easy-to-Use with BLE pioneer kit The...
EZ-BLE PRoC Evaluation Board The CYBLE-212006-EVAL EZ-BLE PRoC Evaluation Board enables you to evaluate and develop applications with the CYBLE-212006-01 EZ-BLE PRoC XR BT 4.2 Module. Easy-to-use with BLE pioneer...
EZ-BLE PRoC Evaluation Board The CYBLE-212020-EVAL EZ-BLE PRoC Evaluation Board enables you to evaluate and develop applications with the CYBLE-212020-01 EZ-BLE PRoC Module. Easy-to-use with BLE ppioneer kit The CYBLE-212020-EVAL...
EZ-BLE PSoC™ Evaluation Board The CYBLE-224110-EVAL EZ-BLE PSoC™ Evaluation Board enables you to evaluate and develop applications with the CYBLE-214015-01 EZ-BLE PSoC™ BT 4.2 Module. Easy-to-use with BLE pioneer kit...
EZ-BLE PSoC™ XT/XR Evaluation Board The CYBLE-224110-EVAL EZ-BLE PSoC™ Evaluation Board enables you to evaluate and develop applications with the CYBLE-224116-01 EZ-BLE PSoC™ XT/XR BT 4.2 Module. Easy-to-use with BLE...
EZ-BT Module Arduino Evaluation Board The EZ-BT Module Arduino Evaluation Board (CYBT-353027-EVAL) enables you to evaluate and develop applications on the EZ-BT WICED™ Module, CYBT-353027-02. CYBT-353027-EVAL can be used as...
EZ-BT Module Arduino Evaluation Board The EZ-BT Module Arduino Evaluation Board (CYBT-413055-EVAL) enables you to evaluate and develop applications on the EZ-BT WICED™ Module, CYBT-413055-02. CYBT-413055-EVAL can be used as...
EZ-BT Module Arduino Evaluation Board The EZ-BT Module Arduino Evaluation Board (CYBT-423054-EVAL) enables you to evaluate and develop applications on the EZ-BT WICED™ Module, CYBT-423054-02. CYBT-423054-EVAL can be used as...
EZ-BT module programming kit The EZ-BT Module Programming Kit (CYBT-423028-PROG) enables you to easily program the following EZ-BT WICED™ modules prior to manufacturing: CYBT-423028-02, CYBT-423054-02, and CYBT-423060-02. The life time...
EZ-PD™ Barrel Connector Replacement (BCR) evaluation kit CY4533 The EZ-PD™ Barrel Connector Replacement (BCR) kit CY4533 is an evaluation platform for customers who want to replace an existing barrel/power input...
EZ-PD™ Barrel Connector Replacement (BCR) LITE evaluation kit CY4535 The CY4535 EZ-PD™ Barrel Connector Replacement Lite (BCR-Lite) EVK is an evaluation platform for customers who want to replace an existing...
EZ-PD™ Barrel Connector Replacement (BCR) PLUS evaluation kit CY4534 The CY4534 EZ-PD™ Barrel Connector Replacement Plus (BCR-Plus) EVK is an evaluation platform for customers who want to replace an existing...
F-RAM Development Kit Develop with EXCELON™ Ultra F-RAM – The industry’s highest-performance mission-critical data-logging memory The CY15FRAMKIT-002 kit is an easy-to-use and inexpensive development kit for evaluating Infineon’s new high-performance...
Hardware Compatible with Arduino This motor control shield is a high current motor control board compatible with Arduino and Infineon’s XMC4700 Boot Kit. It is equipped with three smart...
Home // Products // Evaluation Boards // CY8CKIT-143A
Infineon’s Blockchain Security2Go starter kit has been developed to increase blockchain security across applications, such as cryptocurrency wallets for coins and tokens (e.g. Bitcoin, Ethereum) and eSignature/PKI. It enables this...
Infineon's BCR430U is used as an LED driver IC on this LED lighting board with eight LEDs. It regulates the LED current in standalone operation without any external power transistor.
Interface board for Infineon LIN alternator regulator IC family (TLE888x) to get familiar with the regulator ICs as fast as possible. Together with the interface software (available for download) the...
IoT sense expansion kit (CY8CKIT-028-SENSE) The IoT sense expansion kit is a low-cost Arduino™ UNO compatible shield board that can be used to easily interface a variety of sensors with...
MOTIX™ BLDC Motor Control Shield and Evaluation Board with TLE9563-3QX This evaluation board comes with one BLDC Motor Control IC of TLE9563-3QX. The purpose of this board is to provide...
Motor driver Shield drives 3-phase electric motors with a variety of different features BLDC Shield for Arduino with TLE9879QXA40 is designed to drive BLDC motors in combination with an Arduino...
PROFET+2 12V BTS70012-1ESP EVALUATION BOARD This Evaluation board comes with 1 high-side switch of BTS70012-1ESP. The purpose of this board is to provide a quick and easy solution for customers’
PROFET+2 12V BTS70015-1ESP EVALUATION BOARD This Evaluation board comes with 1 high-side switch of BTS70015-1ESP. The purpose of this board is to provide a quick and easy solution for customers’
PROFET+2 12V BTS70020-1ESP EVALUATION BOARD This Evaluation board comes with 1 high-side switch of BTS70020-1ESP. The purpose of this board is to provide a quick and easy solution for customers’
PSoC® 64 "Secure Boot" Prototyping Kit (CY8CPROTO-064S1-SB) The PSoC™ 64 "Secure Boot" Prototyping Kit (CY8CPROTO-064S1-SB) is a low-cost hardware platform that enables you to easily design and debug your IoT...
PSoC™ 4 L-Series Pioneer Kit The PSoC™ 4 L-Series Pioneer Kit is a low-cost hardware and software platform to enable design and debug of the PSoC™ 4200L device. Featuring PSoC™
PSoC™ 4 M-Series Pioneer Kit The PSoC™ 4 M-Series Pioneer Kit is a low-cost platform enabling design and debug of PSoC™ 4 M-Series devices. Industry's Best CAPSENSE™ The kit features...
PSoC™ 4 M-Series Prototyping Kit PSoC™ 4 M-Series Prototyping Kit The CY8CKIT-043 PSoC 4™ M-Series Prototyping Kit is a low-cost platform for prototyping products using the PSoC™ 4 M-Series device...
PSoC™ 4000T CAPSENSE™ easy to use Prototyping Kit demonstrates the low power operation with always-on sensing capabilities of 5th-gen CAPSENSE™. The CY8CPROTO-040T is equipped with Self-cap button, Mutual-cap button, and...
PSOC™ 4000T Multi-Sense easy to use Prototyping Kit demonstrates capacitive sensing, inductive sensing, liquid level sensing and hover touch capabilities of multi-sense converter-low-power (MSCLP) technology. The CY8CPROTO-040T-MS kit is split...
PSoC™ 4100S Max pioneer kit (CY8CKIT-041S-MAX) The PSoC™ 4100S Max pioneer kit (CY8CKIT-041S-MAX) is a low-cost hardware platform that enables design and debug of the PSoC™ 4100S Max device. Featuring...
PSoC™ 6 Artificial Intelligence Evaluation Kit (CY8CKIT-062S2-AI) Did you know that you can easily get started on the web with our PSOC™ 6 AI Evaluation Kit and our DEEPCRAFT™ Ready...
PSoC™ 6 BLE Prototyping Kit The PSoC™ 6 BLE Prototyping Kit (CY8CPROTO-063-BLE) is a low-cost hardware platform that enables design and debug of PSoC™ 6 MCUs. This kit is designed...
PSoC™ 6 Wi-Fi BT Prototyping Kit (CY8CPROTO-062-4343W ) PSoC™ 6 Wi-Fi BT Prototyping Kit (CY8CPROTO-062-4343W ) is a low cost hardware evaluation platform for rapid prototyping of applications based on...
PSoC™ 6 Wi-Fi BT Prototyping Kit The PSoC™ 4100PS Prototyping Kit enables you to evaluate and develop with the PSoC™ 4100PS device, the most analog capable Arm Cortex-M0+ MCU solution.
PSoC™ 6 WiFi-BT Pioneer Kit (CY8CKIT-062-WIFI-BT ) PSoC™ 6 WiFi-BT Pioneer Kit (CY8CKIT-062-WIFI-BT ) is a hardware evaluation platform for rapid prototyping of applications based on the PSoC™ 62x7, PSoC™
PSoC™ 6-BLE Pioneer Kit The PSoC™ 6-BLE Pioneer Kit (CY8CKIT-062-BLE) hardware platform enables design and debug of the PSoC™ 63 Line. The PSoC™ 6-BLE Pioneer Kit features a single- or...
PSoC™ 62S2 evaluation Kit (CY8CEVAL-062S2) PSoC™ 62S2 evaluation kit (CY8CEVAL-062S2) is a hardware evaluation platform for rapid prototyping of IoT applications based on the PSoC™ 62xA, PSoC™ 62x8 MCU product...
PSoC™ 62S2 Wi-Fi Bluetooth® Prototyping Kit (CY8CPROTO-062S2-434 39) PSoC™ 62S2 Wi-Fi Bluetooth® Prototyping Kit (CY8CPROTO-062S2-434 39) is a low cost hardware evaluation platform for rapid prototyping of applications based...
PSoC™ 62S2 Wi-Fi BT Pioneer Kit (CY8CKIT-062S2-43012 ) PSoC™ 62S2 Wi-Fi BT Pioneer Kit (CY8CKIT-062S2-43012 ) is a hardware evaluation platform for rapid prototyping of applications based on the PSoC™
PSoC™ 62S3 Wi-Fi BT Prototyping Kit (CY8CPROTO-062S3-434 3W) PSoC™ 62S3 Wi-Fi BT Prototyping Kit (CY8CPROTO-062S3-434 3W) is a low cost hardware evaluation platform for rapid prototyping of applications based on...
PSoC™ 62S4 Pioneer Kit (CY8CKIT-062S4) PSoC™ 62S4 Pioneer Kit (CY8CKIT-062S4) is a hardware evaluation platform for rapid prototyping of applications based on the PSoC™ 62x4, PSoC™ 61x4 MCU product families.
PSoC™ 64 "Secure Boot" Prototyping Kit The PSoC™ 64 "Secure Boot" Prototyping Kit (CY8CPROTO-064B0S3) is a low-cost hardware platform that enables you to evaluate and develop your application using the...
PSoC™ 64 Standard Secure - AWS Wi-Fi BT Pioneer Kit The PSoC™ 64 Standard Secure - AWS Wi-Fi BT Pioneer Kit (CY8CKIT-064S0S2-434 3W) is a low-cost hardware platform that enables...
PSoC™ MiniProg3 Program and Debug Kit The newer MiniProg4 Program and Debug Kit supports PSoC™ 4, PSoC™ 5LP, and PSoC™ 6 devices with SWD, using industry standard CMSIS-DAP as the...
Sepic configuration Potential Applications Automotive Lighting
Serial F-RAM Development Kit Guide Develop with the world’s most energy-efficient, fast nonvolatile RAMs CY15FRAMKIT-001 is an easy-to-use and inexpensive F-RAM development kit for Infineon's high-performance, high-reliability and energy efficient...
SMART7 PROFET+2 12 V BTS7012-1EPA DAUGHTER BOARD This daughterboard comes with 1 high-side switch of BTS7012-1EPA and is compatible with the PROFET™+2 12V motherboard. The purpose of this board is...
SMART7 PROFET+2 12V BTS7008-1EPA DAUGHTER BOARD This daughterboard comes with 1 high-side switch of BTS7008-1EPA and is compatible with the PROFET™+2 12V motherboard. The purpose of this board is to...
SMART7 PROFET+2 12V BTS7008-2EPA DAUGHTER BOARD This daughterboard comes with 1 high-side switch of BTS7008-2EPA and is compatible with the PROFET™+2 12V motherboard. The purpose of this board is to...
SMART7 PROFET+2 12V BTS7010-1EPA DAUGHTER BOARD This daughterboard comes with 1 high-side switch of BTS7010-1EPA and is compatible with the PROFET™+2 12V motherboard. The purpose of this board is to...
SMART7 PROFET+2 12V BTS7010-2EPA DAUGHTER BOARD This daughterboard comes with 1 high-side switch of BTS7010-2EPA and is compatible with the PROFET™+2 12V motherboard. The purpose of this board is to...
SMART7 PROFET+2 12V BTS7012-2EPA DAUGHTER BOARD This daughterboard comes with 1 high-side switch of BTS7012-2EPA and is compatible with the PROFET™+2 12V motherboard. The purpose of this board is to...
SMART7 PROFET+2 12V BTS7020-2EPA DAUGHTER BOARD This daughterboard comes with 1 high-side switch of BTS7020-2EPA and is compatible with the PROFET™+2 12V motherboard. The purpose of this board is to...
SMART7 PROFET+2 12V BTS7030-2EPA DAUGHTER BOARD This daughterboard comes with 1 high-side switch of BTS7030-2EPA and is compatible with the PROFET™+2 12V motherboard. The purpose of this board is to...
SMART7 PROFET+2 12V BTS7040-1EPA DAUGHTER BOARD This daughterboard comes with 1 high-side switch of BTS7040-1EPA and is compatible with the PROFET™+2 12V motherboard. The purpose of this board is to...
SMART7 PROFET+2 12V BTS7040-2EPA DAUGHTER BOARD This daughterboard comes with 1 high-side switch of BTS7040-2EPA and is compatible with the PROFET™+2 12V motherboard. The purpose of this board is to...
SMART7 PROFET+2 12V BTS7080-2EPA DAUGHTER BOARD This daughterboard comes with 1 high-side switch of BTS7080-2EPA and is compatible with the PROFET™+2 12V motherboard. The purpose of this board is to...
SMART7 PROFET+2 12V BTS7120-2EPA DAUGHTER BOARD This daughterboard comes with 1 high-side switch of BTS7120-2EPA and is compatible with the PROFET™+2 12V motherboard. The purpose of this board is to...
SMART7 PROFET+2 12V BTS7200-2EPA DAUGHTER BOARD This daughterboard comes with 1 high-side switch of BTS7200-2EPA and is compatible with the PROFET™+2 12V motherboard. The purpose of this board is to...
SMART7 PROFET+2 12V BTS7200-2EPC DAUGHTER BOARD This daughterboard comes with 1 high-side switch of BTS7200-2EPC and is compatible with the PROFET™+2 12V motherboard. The purpose of this board is to...
SMART7 PROFET+2 12V BTS7200-4EPA DAUGHTER BOARD This daughterboard comes with 1 high-side switch of BTS7200-4EPA and is compatible with the PROFET™+2 12V motherboard. The purpose of this board is to...
TFT Display Shield Board CY8CKIT-028-TFT TFT Display, Audio, and Multiple Sensors The TFT Display Shield Board (CY8CKIT-028-TFT) has been designed such that a TFT display, audio devices, and sensors can...
The 12V protected switch board comes with BTS50010-1TAE, an ultra-low ohmic smart high-side power switch from the Power PROFET™ family used as Solid State Relay (SSR) to drive the starter...
The 12V protected switch shield for Arduino is a flexible evaluation board dedicated to drive loads. It comes with two devices that can be evaluated: BTS50005-1LUA (RDS(ON) 0.6...
The 1EDI3050 EVAL BOARD offers full flexibility to evaluate IGBT or SiC performance via 1EDI3050AS SPI functionality. It comes with a GUI to easily customize parameters based on different use...
The 1EDI3051 EVAL BOARD offers full flexibility to evaluate IGBT or SiC performance via 1EDI3051AS SPI functionality. It comes with a GUI to easily customize parameters based on different use...
The 24 V ADR Switch Demonstrator shows a semiconductor based solution of a 24 V battery master switch for trucks as required by the ADR regulation (European Agreement Concerning the...
The 48V protected switch shield for Arduino is a flexible evaluation board dedicated to drive loads. It comes with two devices that can be evaluated: BTH50015-1LUA (RDS(ON) 1.5...
The BTF3050TE Demoboard is a small PCB (85mm x 70mm) where a BTF3050TE sample is already mounted. An integrated voltage regulator provides a stable 5V to the device supply pin.
The BTS3xxxEJ series Demoboard is a small PCB where a sample of the BTS3xxxEJ family is already mounted. A pair of LEDs show the activation of the STATUS signal and...
The BTS3xxxTF series Demoboard is a small PCB where a sample of the BTS3xxxTF family is already mounted with connectors for OUT, GND and IN pins. Summary of Features RoHS...
The CY7113 EZ-PD™ PMG1-S3 prototyping kit is a development platform to design products which can be powered from a high-voltage USB PD port, and also need a microcontroller with CAPSENSE™
The CY8CKIT-040T evaluation kit was designed to demonstrate the key capabilities brought by the PSoC™ 4000T products: Superior touch-sensing performance with fifth-generation CAPSENSE™ technology Best-in-class sensitivity, SNR, and immunity to...
The Demoboard can be used as single stand and is also pin compatible with Infineon XMC1100 Boot Kit and Arduino Uno. Summary of Features Slew Rate Pin control for PWM...
The EiceDRIVER™ 1EDI3028 evaluation board includes the 1EDI3028AS high and low side driver for IGBT-based applications. It supports a half-bridge configuration, allowing the mounting of HybridPACK™ DSC IGBT and TO247-3...
The EiceDRIVER™ 1EDI302YAS evaluation board includes the 1EDI3025AS high side driver and 1EDI3026AS low side driver for IGBT-based applications. It features a half-bridge configuration and supports mounting of HybridPACK™ DSC...
The EiceDRIVER™ 1EDI3038 evaluation board includes the 1EDI3038AS high and low side driver for SiC-based applications. It features a half-bridge configuration and supports mounting of HybridPACK™ DSC CoolSiC™ and TO247-3/-4...
The EiceDRIVER™ 1EDI303YAS evaluation board includes the 1EDI3035AS high and low side driver for SiC-based applications. It features a half-bridge configuration and supports mounting of HybridPACK™ DSC CoolSiC™ and TO247-3/-4...
The eval board has been designed to ease the performance evaluation of EiceDRIVER™ 1EDI302xAS which is suitable for IGBT based applications. Product Variant Driver Support Additional Functionality 1EDI3020AS IGBT ADC...
The eval board has been designed to ease the performance evaluation of EiceDRIVER™ 1EDI303xAS which is suitable for SiC based applications. Product Variant Driver Support Additional Functionality 1EDI3030AS SiC ADC...
The Generic Power evaluation board is a complete solution for BLDC motor control applications. Powered by MOTIX™ TLE9879QXA40 32-bit motor control (SoC), featuring OptiMOS™ 7 MOSFETs, it is capable to...
The MiniProg4 Program and Debug Kit (CY8CKIT-005-A) is an all-in-one development programmer and debugger for PSoC™ 4, PSoC™ 5LP, and PSoC™ 6 MCU devices. Use MiniProg4 as a programmer or...
The power stage was developed to support customers during their first steps in designing 48V inverter for Belt-driven Starter Generator (BSG) application. The document provides a detailed description of the...
These cards support basic blockchain functionalities such as secure key generation, signing methods, pin protection and many more. On-card software supports commands for key-management, signature creation and PIN authentication: Creation...
This board can be used as a universal daughter board for the evaluation of Classic PROFET™ devices. Please note that on the evaluation board, no Classic PROFET™ devices are assembled...
This daughterboard comes with 1 one channel high-side switch of BTS5200-1ENA and is compatible with the PROFET™+ motherboard. The purpose of this board is to provide a quick pick and...
This daughterboard comes with 1 Smart High-Side switch of BTS70012-1ESP and is compatible with the PROFET™+2 12V motherboard. The purpose of this board is to provide a quick pick and...
This daughterboard comes with 1 Smart High-Side switch of BTS70015-1ESP and is compatible with the PROFET™+2 12V motherboard. The purpose of this board is to provide a quick pick and...
This daughterboard comes with 1 Smart High-Side switch of BTS70020-1ESP and is compatible with the PROFET™+2 12V motherboard. The purpose of this board is to provide a quick pick and...
This daughterboard comes with one PROFET™ +2 12 V smart high-side switch and is compatible with the PROFET™ ONE4ALL Motherboard. It provides a quick pick and place solution for lab...
This daughterboard comes with one PROFET™ Load Guard 12V smart high-side switch and is compatible with the PROFET™ ONE4ALL Motherboard. It provides a quick pick and place solution for lab...
This daughterboard comes with one PROFET™ Wire Guard 12V smart high-side switch of BTG70013A-1ESW and is compatible with the PROFET™ ONE4ALL Motherboard. It provides a quick pick and place...
This daughterboard comes with one PROFET™ Wire Guard 12V smart high-side switch of BTG70020A-1ESW and is compatible with the PROFET™ ONE4ALL Motherboard. It provides a quick pick and place...
This daughterboard comes with one PROFET™ Wire Guard 12V smart high-side switch of BTG7003A-1ESW and is compatible with the PROFET™ ONE4ALL Motherboard. It provides a quick pick and place...
This daughterboard comes with one PROFET™ Wire Guard 12V smart high-side switch of BTG7007A-1EPW and is compatible with the PROFET™ ONE4ALL Motherboard. It provides a quick pick and place...
This daughterboard comes with one PROFET™ Wire Guard 12V smart high-side switch of BTG7016A-1EPW and is compatible with the PROFET™ ONE4ALL Motherboard. It provides a quick pick and place...
This daughterboard comes with one smart high-side switch. It has to be used in combination with the PROFET™ ONE4ALL Motherboard. Summary of Features One channel devices can be evaluated One...
This Demoboard comes with 1 one channel low-side switch of BTS3011TE. The Demoboard can be used as single stand or also pin compatible with Infineon XMC1100 Boot Kit and Arduino...
This demokit is a solution example for an isolated power topology for 48V mild hybrid applications. The reference design board operates at 400 kHz switching frequency in the [0-1]A load...
This description is intended to give a fast introduction to the BTS3xxxTF demoboard. The demoboard gives the user a quick start for lab evaluation of the BTS3xxxTF. Stand-alone operation is...
This description is intended to give a fast introduction to the BTS3xxxTF demoboard.The demoboard gives the user a quick start for lab evaluation of the BTS3xxxTF.Stand-alon e operation is possible.
This evaluation board is highly configurable to enable the testing of various configurations: common source or common drain back-to-back MOSFET structures, high or low-side current sense, and optional pre-charge path...
XENSIV™ - 3D PLAY2GO for 3D magnetic sensors Shield2Go - activate it with your thumb The Infineon XENSIV PLAY2GO is a very small joystick that can be actuated with your...
XENSIV™ - CUR SENSOR PROG GEN2 board is a utility board specially designed for interfacing TLE4973 Hall current sensors operating at 5V supply levels This board is compatible with all...
XENSIV™ - TLI4971, TLE4972 current sensor programmer utilitary board The Infineon CUR SENSOR PROGRAMMER board is a utilitary board specially designed for interfacing TLI4971 and TLE4972 Hall current sensors operating...
Equipped with one TLD1114-1EP LITIX™ Basic+ Companion device Output current set ~360mA Supported supply voltage range: 8V – 16V On-board power shift circuit to support 360mA output current Possibility to...
Equipped with one TLD2141-3EP (High End), one TLD2331-3EP (Mid End) and one TLD1114-1EP (Companion) LITIX™ Basic+ devices Compatible with all LITIX™ Basic+ High End and Mid End devices Typical supply...

Next >>