Manufacturer: Infineon Technologies
Win Source Part Number: 017534-IRF7450TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 2.5A (Ta)
Gate-Source Threshold Voltage: 5.5V @ 250μA
Max Gate Charge: 39nC @ 10V
Max Input Capacitance: 940pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 170 mOhm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
N-Channel 200V 2.5A (Ta) 2.5W (Ta) Surface Mount 8-SO
MOSFET N-CH 200V 2.5A 8SO Product overview: IRF7450TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7450TRPBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 200V 2.5A 8SO
MOSFET MOSFT 200V 2.5A 170mOhm 26nC
MOSFET, N-CH, 200V, 2.5A, SOIC-8; Transistor Polarity:N Channel; Continuous Drain Current Id:2.5A; Drain Source Voltage Vds:200V; On Resistance Rds(on):0.17ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5.5V; Power RoHS Compliant: Yes
MOSFET N-CH 200V 2.5A 8SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 017534-IRF7450TRPBF | IRF7450PBFTR-ND | 278-IRF7450TRPBF | IRF7450TRPBF | IRF7450TRPBF | 43AC3286 | IRF7450TRPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7450TRPBF | Single FETs, MOSFETs | 200V 2.5A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 200V, 2.5A, Soic-8; Transistor Polarity Infineon | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||||
| V(BR)DSS | 200 volts | 200 volts | 200 volts | ||||
| PD | 2500 milliwatts | 2500 milliwatts | 2500 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; 8-SO | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | 8-SOIC (0.154, 3.90mm Width) | TO-3 | 8-SOIC (0.154", 3.90mm Width) |