Infineon Technologies AG Single FETs, MOSFETs IRF6706S2TR1PBF

Description
N-Channel 25V 17A (Ta), 63A (Tc) 1.8W (Ta), 26W (Tc) Surface Mount DirectFET™ Isometric S1
Request a Quote Datasheet
Description
N-Channel 25V 17A (Ta), 63A (Tc) 1.8W (Ta), 26W (Tc) Surface Mount DirectFET™ Isometric S1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF6706S2TR1PBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF6706S2TR1PBFCT-ND
Single FETs, MOSFETs IRF6706S2TR1PBFCT-ND
N-Channel 25V 17A (Ta), 63A (Tc) 1.8W (Ta), 26W (Tc) Surface Mount DirectFET™ Isometric S1

N-Channel 25V 17A (Ta), 63A (Tc) 1.8W (Ta), 26W (Tc) Surface Mount DirectFET™ Isometric S1

Buy Now Datasheet
Single FETs, MOSFETs - IRF6706S2TR1PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF6706S2TR1PBFTR-ND
Single FETs, MOSFETs IRF6706S2TR1PBFTR-ND
N-Channel 25V 17A (Ta), 63A (Tc) 1.8W (Ta), 26W (Tc) Surface Mount DirectFET™ Isometric S1

N-Channel 25V 17A (Ta), 63A (Tc) 1.8W (Ta), 26W (Tc) Surface Mount DirectFET™ Isometric S1

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1023292-IRF6706S2TR1PBF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1023292-IRF6706S2TR1PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1023292-IRF6706S2TR1PBF
Win Source Part Number: 1023292-IRF6706S2TR1 PBF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HEXFET® Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 25 V Current - Continuous Drain (Id) @ 25°C: 17A (Ta), 63A (Tc) Rds On (Max) @ Id, Vgs: 3.8mOhm @ 17A, 10V Vgs(th) (Max) @ Id: 2.35V @ 25µA Power Dissipation (Max): 1.8W (Ta), 26W (Tc) Package / Case: DirectFET™ Isometric S1 Supplier Device Package: DirectFET™ Isometric S1 Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 1810 pF @ 13 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IRF6706S2TR1PBFCT,IR F6706S2TR1PBFTR,SP00 1528294,IRF6706S2TR1 PBFDKR Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1023292-IRF6706S2TR1PBF
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: HEXFET®
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 25 V
Current - Continuous Drain (Id) @ 25°C: 17A (Ta), 63A (Tc)
Rds On (Max) @ Id, Vgs: 3.8mOhm @ 17A, 10V
Vgs(th) (Max) @ Id: 2.35V @ 25µA
Power Dissipation (Max): 1.8W (Ta), 26W (Tc)
Package / Case: DirectFET™ Isometric S1
Supplier Device Package: DirectFET™ Isometric S1
Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 1810 pF @ 13 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: IRF6706S2TR1PBFCT,IRF6706S2TR1PBFTR,SP001528294,IRF6706S2TR1PBFDKR
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF6706S2TR1PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF6706S2TR1PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF6706S2TR1PBF
MOSFET N-CH 25V 17A DIRECTFET

MOSFET N-CH 25V 17A DIRECTFET

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF6706S2TR1PBFCT-ND 1023292-IRF6706S2TR1PBF IRF6706S2TR1PBF
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged (Earless)
Power Gain 18.1 dB
View Details
2 suppliers
75V 120A MOSFET Transistor - 278-AUIRFS3207Z - ERSAELECTRONICS PTE. LTD.
Specs
PD 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers