Infineon Technologies AG Single FETs, MOSFETs IRF6618

Description
N-Channel 30V 30A (Ta), 170A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MT
Request a Quote Datasheet
Description
N-Channel 30V 30A (Ta), 170A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF6618TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF6618TR-ND
Single FETs, MOSFETs IRF6618TR-ND
N-Channel 30V 30A (Ta), 170A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MT

N-Channel 30V 30A (Ta), 170A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MT

Buy Now Datasheet
Singapore, Singapore
30V 30A MOSFET Transistor
278-IRF6618
30V 30A MOSFET Transistor 278-IRF6618
MOSFET N-CH 30V 30A DIRECTFET Product overview: IRF6618 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6618 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 30A DIRECTFET Product overview: IRF6618 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6618 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 284246-IRF6618 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
284246-IRF6618
Discrete Semiconductor Products 284246-IRF6618
Manufacturer: Infineon Technologies Win Source Part Number: 284246-IRF6618 Category: Discrete Semiconductor Products Family: FETs - Single Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 284246-IRF6618
Category: Discrete Semiconductor Products
Family: FETs - Single
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF6618 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF6618
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF6618
MOSFET N-CH 30V 30A DIRECTFET

MOSFET N-CH 30V 30A DIRECTFET

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number IRF6618TR-ND 278-IRF6618 284246-IRF6618 IRF6618
Product Name Single FETs, MOSFETs 30V 30A MOSFET Transistor Discrete Semiconductor Products Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data