Infineon Technologies AG Single FETs, MOSFETs IRF7451

Description
N-Channel 150V 3.6A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet
Description
N-Channel 150V 3.6A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF7451-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7451-ND
Single FETs, MOSFETs IRF7451-ND
N-Channel 150V 3.6A (Ta) 2.5W (Ta) Surface Mount 8-SO

N-Channel 150V 3.6A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
150V 3.6A MOSFET Transistor - 278-IRF7451 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 3.6A MOSFET Transistor
278-IRF7451
150V 3.6A MOSFET Transistor 278-IRF7451
MOSFET N-CH 150V 3.6A 8SO Product overview: IRF7451 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7451 can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 3.6A 8SO Product overview: IRF7451 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7451 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7451 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7451
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7451
MOSFET N-CH 150V 3.6A 8SO

MOSFET N-CH 150V 3.6A 8SO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF7451-ND 278-IRF7451 IRF7451
Product Name Single FETs, MOSFETs 150V 3.6A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
RF Power Transistor - 1112257 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.2 dB
View Details
N-Channel 29A 55V 0.04ohm MOSFET Transistor - 278-AUIRFZ34N - ERSAELECTRONICS PTE. LTD.
Specs
PD 68000 milliwatts
TJ -55 C (-67 F)
View Details
6 suppliers