Infineon Technologies AG 30V 3.6A MOSFET Transistor IRF7306PBF

Description
MOSFET 2P-CH 30V 3.6A 8SO Product overview: IRF7306PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7306PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2P-CH 30V 3.6A 8SO Product overview: IRF7306PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7306PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 3.6A MOSFET Transistor - 289-IRF7306PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 3.6A MOSFET Transistor
289-IRF7306PBF
30V 3.6A MOSFET Transistor 289-IRF7306PBF
MOSFET 2P-CH 30V 3.6A 8SO Product overview: IRF7306PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7306PBF can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 30V 3.6A 8SO Product overview: IRF7306PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7306PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Arrays - IRF7306PBF - 1187189-IRF7306PBF - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - IRF7306PBF
1187189-IRF7306PBF
FETs - Arrays - IRF7306PBF 1187189-IRF7306PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1187189-IRF7306PBF Packaging: Tube Mounting Style: SMD FET Feature: Logic Level Gate Transistor Polarity: 2 P-Channel (Dual) Categories: Discrete Semiconductor Products Supplier Device Package: 8-SO Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: IRF7306PBF Manufacturer Pack Quantity: 3,800 MSL Level: 1 (Unlimited) Maximum Power: 2W Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 3.6A Rds On (Maximum) at Id, Vgs: 100mOhm at 1.8A, 10V Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 25nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 440pF at 25V

Manufacturer: Infineon Technologies
Win Source Part Number: 1187189-IRF7306PBF
Packaging: Tube
Mounting Style: SMD
FET Feature: Logic Level Gate
Transistor Polarity: 2 P-Channel (Dual)
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SO
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: IRF7306PBF
Manufacturer Pack Quantity: 3,800
MSL Level: 1 (Unlimited)
Maximum Power: 2W
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 3.6A
Rds On (Maximum) at Id, Vgs: 100mOhm at 1.8A, 10V
Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 25nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 440pF at 25V

Buy Now
FET, MOSFET Arrays - IRF7306PBF-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7306PBF-ND
FET, MOSFET Arrays IRF7306PBF-ND
Mosfet Array 2 P-Channel (Dual) 30V 3.6A 2W Surface Mount 8-SO

Mosfet Array 2 P-Channel (Dual) 30V 3.6A 2W Surface Mount 8-SO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7306PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7306PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7306PBF
MOSFET 2P-CH 30V 3.6A 8SO

MOSFET 2P-CH 30V 3.6A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors RF Transistors
Product Number 289-IRF7306PBF 1187189-IRF7306PBF IRF7306PBF-ND IRF7306PBF
Product Name 30V 3.6A MOSFET Transistor FETs - Arrays - IRF7306PBF FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube SOT3 "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data