N-Channel 40V 19A (Ta), 106A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MX
Manufacturer: Infineon Technologies
Win Source Part Number: 1046554-IRF6616TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.8W (Ta), 89W (Tc)
Family Name: IRF6616
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIRECTFET MX
Dimension: DirectFET Isometric MX
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 19A (Ta), 106A (Tc)
Gate-Source Threshold Voltage: 2.25V @ 250μA
Max Gate Charge: 44nC @ 4.5V
Max Input Capacitance: 3765pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 mOhm @ 19A, 10V
Alternative Parts (Cross-Reference): IRF6616PBF; IRF6616TR1PBF;
Introduction Date: May 23, 2007
ECCN: EAR99
Country of Origin: China, Mexico
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
MOSFET, N-CH, 40V, 106A, 150DEG C, 89W; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:106A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V RoHS Compliant: Yes
MOSFET N-CH 40V 19A DIRECTFET
IRF6616 - MOSFET, 40V, 106A, 5.0
MOSFET N-CH 40V 19A DIRECTFET
MOSFET 40V 1 N-CH 3.7mOhm DirectFET 1.8V Vgs
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRF6616TRPBFTR-ND | 1046554-IRF6616TRPBF | 91Y4735 | IRF6616TRPBF | IRF6616TRPBF | IRF6616TRPBF |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6616TRPBF | Mosfet, N-Ch, 40V, 106A, 150Deg C, 89W; Channel Type Infineon | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | |||
| Package Type | DirectFET™ Isometric MX | SOT3; DIRECTFET MX | TO-3 | DirectFETTM Isometric MX | DirectFET™ Isometric MX | |
| V(BR)DSS | 40 volts | 40 volts | ||||
| PD | 2800 to 89000 milliwatts | 2800 milliwatts |