P-Channel 12V 16A (Ta) 2.5W (Ta) Surface Mount 8-SO
Manufacturer: Infineon Technologies
Win Source Part Number: 040696-IRF7410GTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta)
Family Name: IRF7410G
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 16A (Ta)
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Gate Charge: 91nC @ 4.5V
Max Input Capacitance: 8676pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 7 mOhm @ 16A, 4.5V
Alternative Parts (Cross-Reference): IRF7410GPBF;
Introduction Date: July 10, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
MOSFET P-CH 12V 16A 8SO Product overview: IRF7410GTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7410GTRPBF can be used for catalog matching and distributor lookup.
IRF7410 - 16A, 12V, 0.007OHM, P-
MOSFET MOSFT PCh -12V -16A 7mOhm 91nC
MOSFET P-CH 12V 16A 8SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRF7410GTRPBFTR-ND | 040696-IRF7410GTRPBF | 278-IRF7410GTRPBF | IRF7410GTRPBF | IRF7410GTRPBF | IRF7410GTRPBF |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7410GTRPBF | 12V 16A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel; P-Channel | |||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SO | Tape & Reel (TR) | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | |
| V(BR)DSS | 12 volts | 12 volts | 12 volts | |||
| PD | 2500 milliwatts | 2500 milliwatts | 2500 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |