N-Channel 25V 35A (Ta), 213A (Tc) 2.1W (Ta), 78W (Tc) Surface Mount DIRECTFET™ MX
MOSFET N-CH 25V 35A DIRECTFET
MOSFET N-CH 25V 35A DIRECTFET
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRF6898MTR1PBFTR-ND | IRF6898MTR1PBF | IRF6898MTR1PBF |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |
| Package Type | DirectFET™ Isometric MX | DirectFETTM Isometric MX | DirectFET™ Isometric MX |
| Packing Method | Tape Reel; Tape & Reel (TR) | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) |