Infineon Technologies AG FET, MOSFET Arrays IRF7379

Description
Mosfet Array N and P-Channel 30V 5.8A, 4.3A 2.5W Surface Mount 8-SO
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 30V 5.8A, 4.3A 2.5W Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - IRF7379-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7379-ND
FET, MOSFET Arrays IRF7379-ND
Mosfet Array N and P-Channel 30V 5.8A, 4.3A 2.5W Surface Mount 8-SO

Mosfet Array N and P-Channel 30V 5.8A, 4.3A 2.5W Surface Mount 8-SO

Buy Now Datasheet
FETs - Arrays - IRF7379 - 1187239-IRF7379 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - IRF7379
1187239-IRF7379
FETs - Arrays - IRF7379 1187239-IRF7379
Manufacturer: Infineon Technologies Win Source Part Number: 1187239-IRF7379 Packaging: Tube Mounting Style: SMD FET Feature: Standard Transistor Polarity: N and P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Maximum Power: 2.5W Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 5.8A, 4.3A Rds On (Maximum) at Id, Vgs: 45mOhm at 5.8A, 10V Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 25nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 520pF at 25V

Manufacturer: Infineon Technologies
Win Source Part Number: 1187239-IRF7379
Packaging: Tube
Mounting Style: SMD
FET Feature: Standard
Transistor Polarity: N and P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SO
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Maximum Power: 2.5W
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 5.8A, 4.3A
Rds On (Maximum) at Id, Vgs: 45mOhm at 5.8A, 10V
Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 25nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 520pF at 25V

Buy Now
30V 5.8A 4.3A MOSFET Transistor - 289-IRF7379 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 5.8A 4.3A MOSFET Transistor
289-IRF7379
30V 5.8A 4.3A MOSFET Transistor 289-IRF7379
MOSFET N/P-CH 30V 5.8A/4.3A 8SO Product overview: IRF7379 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.8A, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.8A, 4.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7379 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 30V 5.8A/4.3A 8SO Product overview: IRF7379 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.8A, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.8A, 4.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7379 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7379 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7379
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7379
MOSFET N/P-CH 30V 5.8A/4.3A 8SO

MOSFET N/P-CH 30V 5.8A/4.3A 8SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF7379-ND 1187239-IRF7379 289-IRF7379 IRF7379
Product Name FET, MOSFET Arrays FETs - Arrays - IRF7379 30V 5.8A 4.3A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3 Tube
Polarity P-Channel; N and P-Channel
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data