The IRF6645 is a 100V N-channel Power MOSFET in a DirectFET SJ package, optimized for high-efficiency isolated DC-DC converters and synchronous rectification. It features a low on-state resistance of 28 mΩ at 10V gate voltage, a maximum gate-to-source voltage of ±20V, and a profile of less than 0.7 mm. The device supports dual-sided cooling and is compatible with standard surface mount assembly techniques. It is lead-free and qualified for reflow temperatures up to 260°C. The package dimensions are 4.75 mm to 4.85 mm in length and 3.70 mm to 3.95 mm in width. The part meets RoHS compliance and is halogen-free.
100V Single N-Channel StrongIRFET™ Power MOSFET in a DirectFET™ SJ package
The StrongIRFET™ power MOSFET family is optimized for low RDS(on) and high current capability. The devices are ideal for low frequency applications requiring performance and ruggedness. The comprehensive portfolio addresses a broad range of applications including DC motors, battery management systems, inverters, and DC-DC converters.
Summary of Features
Benefits
Potential Applications
N-Channel 100V 5.7A (Ta), 25A (Tc) 3W (Ta), 42W (Tc) Surface Mount DIRECTFET™ SJ
MOSFET N-CH 100V 5.7A DIRECTFET Product overview: IRF6645 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6645 can be used for catalog matching and distributor lookup.
MOSFET N-CH 100V 5.7A DIRECTFET
| Infineon Technologies AG | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRF6645 | IRF6645-ND | 278-IRF6645 | IRF6645 |
| Product Name | N-Channel Power MOSFET | Single FETs, MOSFETs | 100V 5.7A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N | N-Channel | ||
| Transistor Technology / Material | Si/SiC | |||
| rDS(on) | 0.0350 ohms | |||
| TJ | 150 C (302 F) | -40 to 150 C (-40 to 302 F) |