Infineon Technologies AG Single FETs, MOSFETs IRF7207PBF

Description
P-Channel 20V 5.4A (Tc) 2.5W (Tc) Surface Mount 8-SO
Request a Quote Datasheet
Description
P-Channel 20V 5.4A (Tc) 2.5W (Tc) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF7207PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7207PBF-ND
Single FETs, MOSFETs IRF7207PBF-ND
P-Channel 20V 5.4A (Tc) 2.5W (Tc) Surface Mount 8-SO

P-Channel 20V 5.4A (Tc) 2.5W (Tc) Surface Mount 8-SO

Buy Now Datasheet
FETs - Single - IRF7207PBF - 1187176-IRF7207PBF - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRF7207PBF
1187176-IRF7207PBF
FETs - Single - IRF7207PBF 1187176-IRF7207PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1187176-IRF7207PBF Packaging: Tube Mounting Style: SMD Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 8-SO Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 8-SOIC Power Dissipation (Maximum): 2.5W Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 20V Id - Continuous Drain Current: 5.4A Rds On (Maximum) at Id, Vgs: 60mOhm at 5.4A, 4.5V Gate Source Voltage(th) (Maximum) at Id: 700mV at 250μA Gate Charge (Qg) (Maximum) at Vgs: 22nC at 4.5V Gate Source Voltage (Maximum): ±12V Input Capacitance (Ciss) (Maximum) at Vds: 780pF at 15V

Manufacturer: Infineon Technologies
Win Source Part Number: 1187176-IRF7207PBF
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SO
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-SOIC
Power Dissipation (Maximum): 2.5W
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 20V
Id - Continuous Drain Current: 5.4A
Rds On (Maximum) at Id, Vgs: 60mOhm at 5.4A, 4.5V
Gate Source Voltage(th) (Maximum) at Id: 700mV at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 22nC at 4.5V
Gate Source Voltage (Maximum): ±12V
Input Capacitance (Ciss) (Maximum) at Vds: 780pF at 15V

Buy Now
20V 5.4A MOSFET Transistor - 278-IRF7207PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 5.4A MOSFET Transistor
278-IRF7207PBF
20V 5.4A MOSFET Transistor 278-IRF7207PBF
MOSFET P-CH 20V 5.4A 8SO Product overview: IRF7207PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7207PBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 5.4A 8SO Product overview: IRF7207PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7207PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7207PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7207PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7207PBF
MOSFET P-CH 20V 5.4A 8SO

MOSFET P-CH 20V 5.4A 8SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF7207PBF-ND 1187176-IRF7207PBF 278-IRF7207PBF IRF7207PBF
Product Name Single FETs, MOSFETs FETs - Single - IRF7207PBF 20V 5.4A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3 Tube 8-SOIC (0.154, 3.90mm Width)
V(BR)DSS 20 volts
QG 22 nC
Unlock Full Specs
to access all available technical data