Infineon Technologies AG Electronic Surplus - IRF7341Q IRF7341Q

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1187227-IRF7341Q Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management
Request a Quote
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1187227-IRF7341Q Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IRF7341Q - 1187227-IRF7341Q - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IRF7341Q
1187227-IRF7341Q
Electronic Surplus - IRF7341Q 1187227-IRF7341Q
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1187227-IRF7341Q Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1187227-IRF7341Q
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now
Transistor - 17551109 - Radwell International
Willingboro, NJ, United States
Transistor
17551109
Transistor 17551109
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 5.1A I(D), 55V, 0.05OHM, 2-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SO-8. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 5.1A I(D), 55V, 0.05OHM, 2-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SO-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category Power MOSFET RF Transistors
Product Number 1187227-IRF7341Q 17551109
Product Name Electronic Surplus - IRF7341Q Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-E3S Model: FMI06N60ES - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 1.2 ohms
IDSS 6000 milliamps
View Details
Electronic Wholesale - UCC37325 - 1276407-UCC37325 - Win Source Electronics
Specs
Package Type SOT3
View Details