Infineon Technologies AG Single FETs, MOSFETs IRF7220TRPBF

Description
P-Channel 14V 11A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet
Description
P-Channel 14V 11A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF7220PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7220PBFTR-ND
Single FETs, MOSFETs IRF7220PBFTR-ND
P-Channel 14V 11A (Ta) 2.5W (Ta) Surface Mount 8-SO

P-Channel 14V 11A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
14V 11A MOSFET Transistor - 278-IRF7220TRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
14V 11A MOSFET Transistor
278-IRF7220TRPBF
14V 11A MOSFET Transistor 278-IRF7220TRPBF
MOSFET P-CH 14V 11A 8SO Product overview: IRF7220TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 14V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7220TRPBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 14V 11A 8SO Product overview: IRF7220TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 14V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7220TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7220TRPBF - 104250-IRF7220TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7220TRPBF
104250-IRF7220TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7220TRPBF 104250-IRF7220TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 104250-IRF7220TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 14V Continuous Drain Current at 25°C: 11A (Ta) Gate-Source Threshold Voltage: 600mV @ 250μA Max Gate Charge: 125nC @ 5V Max Input Capacitance: 8075pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 12 mOhm @ 11A, 4.5V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Power Management Quantity per package: 4k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 104250-IRF7220TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 14V
Continuous Drain Current at 25°C: 11A (Ta)
Gate-Source Threshold Voltage: 600mV @ 250μA
Max Gate Charge: 125nC @ 5V
Max Input Capacitance: 8075pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 12 mOhm @ 11A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Power Management
Quantity per package: 4k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7220TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7220TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7220TRPBF
MOSFET P-CH 14V 11A 8SO

MOSFET P-CH 14V 11A 8SO

Supplier's Site
Single FETs, MOSFETs - IRF7220TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF7220TRPBF
Single FETs, MOSFETs IRF7220TRPBF
MOSFET P-CH 14V 11A 8SO

MOSFET P-CH 14V 11A 8SO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF7220PBFTR-ND 278-IRF7220TRPBF 104250-IRF7220TRPBF IRF7220TRPBF IRF7220TRPBF
Product Name Single FETs, MOSFETs 14V 11A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7220TRPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel; P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOT3; 8-SO 8-SOIC (0.154, 3.90mm Width) 8-SOIC (0.154", 3.90mm Width)
PD 2500 milliwatts 2500 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data