Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7453TRPBF IRF7453TRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046647-IRF7453TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 2.2A (Ta) Gate-Source Threshold Voltage: 5.5V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 930pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 230 mOhm @ 1.3A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046647-IRF7453TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 2.2A (Ta) Gate-Source Threshold Voltage: 5.5V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 930pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 230 mOhm @ 1.3A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7453TRPBF - 1046647-IRF7453TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7453TRPBF
1046647-IRF7453TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7453TRPBF 1046647-IRF7453TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046647-IRF7453TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 2.2A (Ta) Gate-Source Threshold Voltage: 5.5V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 930pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 230 mOhm @ 1.3A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046647-IRF7453TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 2.2A (Ta)
Gate-Source Threshold Voltage: 5.5V @ 250μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 930pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 230 mOhm @ 1.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
250V 2.2A MOSFET Transistor - 278-IRF7453TRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250V 2.2A MOSFET Transistor
278-IRF7453TRPBF
250V 2.2A MOSFET Transistor 278-IRF7453TRPBF
MOSFET N-CH 250V 2.2A 8SO Product overview: IRF7453TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 2.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7453TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 250V 2.2A 8SO Product overview: IRF7453TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 2.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7453TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF7453PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7453PBFTR-ND
Single FETs, MOSFETs IRF7453PBFTR-ND
N-Channel 250V 2.2A (Ta) 2.5W (Ta) Surface Mount 8-SO

N-Channel 250V 2.2A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7453TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7453TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7453TRPBF
MOSFET N-CH 250V 2.2A 8SO

MOSFET N-CH 250V 2.2A 8SO

Supplier's Site
Single FETs, MOSFETs - IRF7453TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF7453TRPBF
Single FETs, MOSFETs IRF7453TRPBF
MOSFET N-CH 250V 2.2A 8SO

MOSFET N-CH 250V 2.2A 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1046647-IRF7453TRPBF 278-IRF7453TRPBF IRF7453PBFTR-ND IRF7453TRPBF IRF7453TRPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7453TRPBF 250V 2.2A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 250 volts 250 volts
PD 2500 milliwatts 2500 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1099951 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 19.8 dB
Operating Frequency 0.0 to 18000 MHz
View Details
MOSFET - AUIRFZ44NSTRL - VAST STOCK CO., LIMITED
Infineon Technologies AG
View Details
2 suppliers