Infineon Technologies AG Datasheets for PIN Diodes

PIN diodes are three-layer semiconductor diodes consisting of an intrinsic layer separating heavily doped P and N layers. The charge stored in the intrinsic layer in conjunction with other diode parameters determines the resistance of the diode at RF and microwave frequencies.
PIN Diodes: Learn more

Product Name Notes
Home // Products // RF // RF Diode // RF Pin Diode // Antenna Switch // BAR65-03W
Silicon PIN Diode Summary of Features Current-controlled RF resistor for switching and attenuating applications Frequency range 1 MHz ... 2 GHz Especially useful as antenna switch in TV-sat tuners Very...
Silicon PIN Diode Summary of Features For low loss RF switches and attenuators Very low capacitance at zero volt reverse bias at frequencies above 1 GHz (typ. 0.25 pF) Low...
Silicon PIN Diode Summary of Features RF switch, RF attenuator for frequencies above 10 MHz Low distortion faktor Long-term stability of electrical characteristics Pb-free (RoHS compliant) package Potential Applications Wireless...
Silicon PIN Diode Summary of Features Series diode for mobile communication in low loss transmit-receiver switches Band switch for TV-tuners Very low forward resistance (typ. 0.65 Ω @ 5 mA)...
Silicon PIN Diodes Summary of Features Current-controlled RF resistor for switching and attenuating applications Frequency range above 10 MHz up to 6 GHz Especially useful as antenna switch in mobile...
Silicon PIN Diodes Summary of Features PIN diode for high speed switching of RF signals Very low forward resistance (low insertion loss) Very low capacitance (high isolation) For frequencies up...
Silicon RF Switching Diode Summary of Features For band switching in TV/VTR tuners and mobile applications Very low forward resistance (typ. 0.45 Ω @ 3 mA) Small capacitance Pb-free (RoHS...
Silicon RF Switching Diode Summary of Features Low-loss VHF / UHF switch above 10 MHz PIN diode with low forward resistance Pb-free (RoHS compliant) package Potential Applications Set Top Box...
Silicon Schottky Diodes Summary of Features Low barrier diode for detectors up to GHz frequencies Pb-free (RoHS compliant) package Potential Applications Wireless Communications Satellite Receivers Base Stations High Speed Data...
This Infineon cost optimized RF PIN diode is designed for high performance switches. Its shunt configuration results in reduces parasitic inductance and is mostly suited for high-speed switching applications. Summary...
This Infineon cost optimized RF PIN diode provides fast switching high-voltage handling capabilities, low power loss and is mostly suited for frequencies up to 3 GHz. Its low capacitance and...
This Infineon cost optimized RF PIN diode provides fast switching high-voltage handling capabilities, low power loss and is mostly suited for frequencies up to 3 GHz. Its very low capacitance...
This Infineon RF PIN diode provides high-voltage handling capabilities and comes with low loss and low distortion levels. Its low forward resistance, low capacitance and low inductance simplify design and...
This Infineon RF PIN diode provides high-voltage handling capabilities, comes with low loss and offers low distortion levels. Its low forward resistance, low capacitance and low inductance simplify design-in and...
This Infineon RF PIN diode provides high-voltage handling capabilities, comes with low loss and offers low distortion levels. Its low forward resistance, low capacitance and low inductance simplify design-in and...
This Infineon RF PIN diodes provides fast switching high-voltage handling capabilities, low power loss and is mostly suited for frequencies up to 3 GHz. Its low capacitance and low forward...