Infineon Technologies AG 20V 5.2A MOSFET Transistor IRF7301TRPBF

Description
MOSFET 2N-CH 20V 5.2A 8SO Product overview: IRF7301TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7301TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 20V 5.2A 8SO Product overview: IRF7301TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7301TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20V 5.2A MOSFET Transistor - 289-IRF7301TRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 5.2A MOSFET Transistor
289-IRF7301TRPBF
20V 5.2A MOSFET Transistor 289-IRF7301TRPBF
MOSFET 2N-CH 20V 5.2A 8SO Product overview: IRF7301TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7301TRPBF can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 5.2A 8SO Product overview: IRF7301TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7301TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7301TRPBF - 103019-IRF7301TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7301TRPBF
103019-IRF7301TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7301TRPBF 103019-IRF7301TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 103019-IRF7301TRPBF Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: IRF7301 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 5.2A Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 20nC @ 4.5V Max Input Capacitance: 660pF @ 15V Maximum Rds On at Id,Vgs: 50 mOhm @ 2.6A, 4.5V Alternative Parts (Cross-Reference): TPC8208(TE12L,Q,M); IRF7301TR; IRF7301; IRF7301TRPBF; TPC8202TE12L; TPC8208TE12L; TPC8208(TE12L,Q); TPC8202(SCTE12L); Introduction Date: August 25, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Infineon Technologies
Win Source Part Number: 103019-IRF7301TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: IRF7301
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5.2A
Gate-Source Threshold Voltage: 700mV @ 250μA
Max Gate Charge: 20nC @ 4.5V
Max Input Capacitance: 660pF @ 15V
Maximum Rds On at Id,Vgs: 50 mOhm @ 2.6A, 4.5V
Alternative Parts (Cross-Reference): TPC8208(TE12L,Q,M); IRF7301TR; IRF7301; IRF7301TRPBF; TPC8202TE12L; TPC8208TE12L; TPC8208(TE12L,Q); TPC8202(SCTE12L);
Introduction Date: August 25, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
FET, MOSFET Arrays - IRF7301PBFTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7301PBFTR-ND
FET, MOSFET Arrays IRF7301PBFTR-ND
Mosfet Array 2 N-Channel (Dual) 20V 5.2A 2W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 20V 5.2A 2W Surface Mount 8-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT DUAL NCh 20V 5.2A

MOSFET MOSFT DUAL NCh 20V 5.2A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7301TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7301TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7301TRPBF
MOSFET 2N-CH 20V 5.2A 8SO

MOSFET 2N-CH 20V 5.2A 8SO

Supplier's Site
FET, MOSFET Arrays - IRF7301TRPBF - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
IRF7301TRPBF
FET, MOSFET Arrays IRF7301TRPBF
MOSFET 2N-CH 20V 5.2A 8-SOIC

MOSFET 2N-CH 20V 5.2A 8-SOIC

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRF7301TRPBF
Triode/MOS Tube/Transistor >> MOSFETs IRF7301TRPBF
20V 5.2A 2W 50mΩ@4.5V,2.6A 700mV@250uA 2 N-Channel SO-8 MOSFETs ROHS

20V 5.2A 2W 50mΩ@4.5V,2.6A 700mV@250uA 2 N-Channel SO-8 MOSFETs ROHS

Supplier's Site Datasheet
MOSFET 2N-CH 20V 5.2A 8-SOIC - 376-IRF7301TRPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET 2N-CH 20V 5.2A 8-SOIC
376-IRF7301TRPBF
MOSFET 2N-CH 20V 5.2A 8-SOIC 376-IRF7301TRPBF
MOSFET 2N-CH 20V 5.2A 8-SOIC

MOSFET 2N-CH 20V 5.2A 8-SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-IRF7301TRPBF 103019-IRF7301TRPBF IRF7301PBFTR-ND IRF7301TRPBF IRF7301TRPBF IRF7301TRPBF IRF7301TRPBF 376-IRF7301TRPBF
Product Name 20V 5.2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7301TRPBF FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays Triode/MOS Tube/Transistor >> MOSFETs MOSFET 2N-CH 20V 5.2A 8-SOIC
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; 8-SO "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width) SO-8
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
Polarity N-Channel N-Channel; 2 N-Channel (Dual) N-Channel
V(BR)DSS 20 volts 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data