Infineon Technologies AG FET, MOSFET Arrays IRF7324PBF

Description
Mosfet Array 2 P-Channel (Dual) 20V 9A 2W Surface Mount 8-SO
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 20V 9A 2W Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - IRF7324PBF-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7324PBF-ND
FET, MOSFET Arrays IRF7324PBF-ND
Mosfet Array 2 P-Channel (Dual) 20V 9A 2W Surface Mount 8-SO

Mosfet Array 2 P-Channel (Dual) 20V 9A 2W Surface Mount 8-SO

Buy Now Datasheet
Singapore, Singapore
20V 9A MOSFET Transistor
289-IRF7324PBF
20V 9A MOSFET Transistor 289-IRF7324PBF
MOSFET 2P-CH 20V 9A 8SO Product overview: IRF7324PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7324PBF can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V 9A 8SO Product overview: IRF7324PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7324PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7324PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7324PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7324PBF
MOSFET 2P-CH 20V 9A 8SO

MOSFET 2P-CH 20V 9A 8SO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF7324PBF-ND 289-IRF7324PBF IRF7324PBF
Product Name FET, MOSFET Arrays 20V 9A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tube
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
DC - 3.5 GHz, 100 Watt, 28 V GaN RF Power Transistor - TGF2929-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 14 dB
View Details
4 suppliers