Infineon Technologies AG Single FETs, MOSFETs IRF7425PBF

Description
P-Channel 20V 15A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet
Description
P-Channel 20V 15A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF7425PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7425PBF-ND
Single FETs, MOSFETs IRF7425PBF-ND
P-Channel 20V 15A (Ta) 2.5W (Ta) Surface Mount 8-SO

P-Channel 20V 15A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7425PBF - 205318-IRF7425PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7425PBF
205318-IRF7425PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7425PBF 205318-IRF7425PBF
Manufacturer: Infineon Technologies Win Source Part Number: 205318-IRF7425PBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 15A (Ta) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 130nC @ 4.5V Max Input Capacitance: 7980pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 8.2 mOhm @ 15A, 4.5V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 205318-IRF7425PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 15A (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 130nC @ 4.5V
Max Input Capacitance: 7980pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 8.2 mOhm @ 15A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
20V 15A MOSFET Transistor - 278-IRF7425PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 15A MOSFET Transistor
278-IRF7425PBF
20V 15A MOSFET Transistor 278-IRF7425PBF
MOSFET P-CH 20V 15A 8SO Product overview: IRF7425PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7425PBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 15A 8SO Product overview: IRF7425PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7425PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7425PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7425PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7425PBF
MOSFET P-CH 20V 15A 8SO

MOSFET P-CH 20V 15A 8SO

Supplier's Site
Transistor - 17447854 - Radwell International
Willingboro, NJ, United States
Transistor
17447854
Transistor 17447854
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 15A I(D), 20V, 0.0082OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 15A I(D), 20V, 0.0082OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number IRF7425PBF-ND 205318-IRF7425PBF 278-IRF7425PBF IRF7425PBF 17447854
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7425PBF 20V 15A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor
Polarity P-Channel P-Channel; P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO Tube 8-SOIC (0.154, 3.90mm Width)
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data