MOSFET N/P-CH 20V 5.2A/4.3A 8SO Product overview: IRF7307PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.2A, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.2A, 4.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7307PBF can be used for catalog matching and distributor lookup.
Mosfet Array N and P-Channel 20V 5.2A, 4.3A 2W Surface Mount 8-SO
MOSFET N/P-CH 20V 5.2A/4.3A 8SO
MOSFET N/P-CH 20V 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-IRF7307PBF | IRF7307PBF-ND | IRF7307PBF | IRF7307PBF |
| Product Name | 20V 5.2A 4.3A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tube | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154", 3.90mm Width) | |
| Packing Method | Tube | Tube; Tube | ||
| Polarity | P-Channel; N and P-Channel |