Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7331TRPBF-1 IRF7331TRPBF-1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 875032-IRF7331TRPBF- 1 Series: * Features: Mosfet Array Package: Reel - TR Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 875032-IRF7331TRPBF- 1 Series: * Features: Mosfet Array Package: Reel - TR Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7331TRPBF-1 - 875032-IRF7331TRPBF-1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7331TRPBF-1
875032-IRF7331TRPBF-1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7331TRPBF-1 875032-IRF7331TRPBF-1
Manufacturer: Infineon Technologies Win Source Part Number: 875032-IRF7331TRPBF- 1 Series: * Features: Mosfet Array Package: Reel - TR Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 875032-IRF7331TRPBF-1
Series: *
Features: Mosfet Array
Package: Reel - TR
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
20V 7A MOSFET Transistor
289-IRF7331TRPBF-1
20V 7A MOSFET Transistor 289-IRF7331TRPBF-1
MOSFET 2N-CH 20V 7A 8SOIC Product overview: IRF7331TRPBF-1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7331TRPBF-1 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 7A 8SOIC Product overview: IRF7331TRPBF-1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7331TRPBF-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - IRF7331TRPBF-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7331TRPBF-1-ND
FET, MOSFET Arrays IRF7331TRPBF-1-ND
Mosfet Array

Mosfet Array

Buy Now Datasheet
MOSFET 2N-CH 20V 7A 8-SOIC - 376-IRF7331TRPBF-1 - Utmel Electronic Limited
Hong Kong, China
MOSFET 2N-CH 20V 7A 8-SOIC
376-IRF7331TRPBF-1
MOSFET 2N-CH 20V 7A 8-SOIC 376-IRF7331TRPBF-1
MOSFET 2N-CH 20V 7A 8-SOIC

MOSFET 2N-CH 20V 7A 8-SOIC

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7331TRPBF-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7331TRPBF-1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7331TRPBF-1
MOSFET 2N-CH 20V 7A 8SOIC

MOSFET 2N-CH 20V 7A 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 875032-IRF7331TRPBF-1 289-IRF7331TRPBF-1 IRF7331TRPBF-1-ND 376-IRF7331TRPBF-1 IRF7331TRPBF-1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7331TRPBF-1 20V 7A MOSFET Transistor FET, MOSFET Arrays MOSFET 2N-CH 20V 7A 8-SOIC Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 Tape & Reel (TR) "8-SOIC (0.154"", 3.90mm Width)"
Unlock Full Specs
to access all available technical data