Manufacturer: Infineon Technologies
Win Source Part Number: 017498-IRF7309TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.4W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4A, 3A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 25nC @ 4.5V
Max Input Capacitance: 520pF @ 15V
Maximum Rds On at Id,Vgs: 50 mOhm @ 2.4A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
HEXFET Dual N/P MOSFET 4A/3A 30V SOIC8
HEXFET Dual N/P MOSFET 4A/3A 30V SOIC8
HEXFET Dual N/P MOSFET 4A/3A 30V SOIC8
MOSFET N/P-CH 30V 4A/3A 8SO Product overview: IRF7309TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7309TRPBF can be used for catalog matching and distributor lookup.
Mosfet Array N and P-Channel 30V 4A, 3A 1.4W Surface Mount 8-SO
Mosfet Array N and P-Channel 30V 4A, 3A 1.4W Surface Mount 8-SO
Mosfet Array N and P-Channel 30V 4A, 3A 1.4W Surface Mount 8-SO
MOSFET N/P-CH 30V 4A/3A 8SOIC
MOSFET MOSFT DUAL N/PCh 30V 4.0A
DUAL N/P CHANNEL MOSFET, 30V, SOIC; Transistor Polarity:Complementa
MOSFET N/P-CH 30V 4A/3A 8SO
MOSFET N/P-CH 30V 4A/3A 8SOIC
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 017498-IRF7309TRPBF | 8268866 | 8268866P | 289-IRF7309TRPBF | IRF7309PBFCT-ND | 376-IRF7309TRPBF | IRF7309TRPBF | 19K8240 | IRF7309TRPBF | IRF7309TRPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7309TRPBF | MOSFETs | MOSFETs | 30V 4A 3A MOSFET Transistor | FET, MOSFET Arrays | MOSFET N/P-CH 30V 4A/3A 8SOIC | MOSFET | Dual N/p Channel Mosfet, 30V, Soic; Transistor Polarity Infineon | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Polarity | P-Channel | N-Channel; P-Channel | N-Channel; P-Channel; N-CHANNEL AND P-CHANNEL | P-Channel | P-Channel; N and P-Channel | |||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | 30 volts | ||||||
| PD | 1400 milliwatts | 1.4 milliwatts | 1400 milliwatts | |||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||||
| Package Type | SOT3; 8-SO | Soic | SOIC | Tape & Reel (TR) | "8-SOIC (0.154"", 3.90mm Width)" | TO-3 | 8-SOIC (0.154", 3.90mm Width) |