MOSFET N-CH 150V 6.2A DIRECTFET Product overview: IRF6643TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 6.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 6.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6643TRPBF can be used for catalog matching and distributor lookup.
N-Channel 150V 6.2A (Ta), 35A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MZ
N-Channel 150V 6.2A (Ta), 35A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MZ
N-Channel 150V 6.2A (Ta), 35A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MZ
MOSFET N-CH 150V 6.2A DIRECTFET
MOSFET N-CH 150V 6.2A DIRECTFET
N CHANNEL, MOSFET, 150V, 6.2A, DIRECTFET MZ; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:6.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes
N CHANNEL MOSFET, 150V, 6.2mA; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:6.2mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes
MOSFET 150V 1 N-CH HEXFET 34.5mOhms 39nC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IRF6643TRPBF | IRF6643TRPBFCT-ND | 376-IRF6643TRPBF | IRF6643TRPBF | 80R8033 | 58M7370 | IRF6643TRPBF |
| Product Name | 150V 6.2A MOSFET Transistor | Single FETs, MOSFETs | MOSFET N-CH 150V 6.2A DIRECTFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | N Channel, Mosfet, 150V, 6.2A, Directfet Mz; Channel Type Infineon | N Channel Mosfet, 150V, 6.2Ma; Channel Type Infineon | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | |||
| MOSFET Operating Mode | Enhancement | Enhancement; ENHANCEMENT MODE | |||||
| V(BR)DSS | 150 volts | 150 volts | |||||
| Transconductance | 0.0160 kS | ||||||
| PD | 89 milliwatts | 89000 milliwatts |