Manufacturer: Infineon Technologies
Win Source Part Number: 040692-IRF6655TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.2W (Ta), 42W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIRECTFET SH
Dimension: DirectFET Isometric SH
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 4.2A (Ta), 19A (Tc)
Gate-Source Threshold Voltage: 4.8V @ 25μA
Max Gate Charge: 11.7nC @ 10V
Max Input Capacitance: 530pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 62 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
N-Channel 100V 4.2A (Ta), 19A (Tc) 2.2W (Ta), 42W (Tc) Surface Mount DIRECTFET™ SH
MOSFET N-CH 100V 4.2A DIRECTFET Product overview: IRF6655TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 4.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6655TRPBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 100V 4.2A DIRECTFET
MOSFET 100V 1 N-CH HEXFET DIRECTFET SH
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 040692-IRF6655TRPBF | IRF6655TRPBFTR-ND | 278-IRF6655TRPBF | IRF6655TRPBF | IRF6655TRPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6655TRPBF | Single FETs, MOSFETs | 100V 4.2A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 100 volts | ||||
| PD | 2200 to 42000 milliwatts | 2200 milliwatts |