Infineon Technologies AG 20V 16A MOSFET Transistor IRF6633ATRPBF

Description
MOSFET N-CH 20V 16A DIRECTFET Product overview: IRF6633ATRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6633ATRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 16A DIRECTFET Product overview: IRF6633ATRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6633ATRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 16A MOSFET Transistor
278-IRF6633ATRPBF
20V 16A MOSFET Transistor 278-IRF6633ATRPBF
MOSFET N-CH 20V 16A DIRECTFET Product overview: IRF6633ATRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6633ATRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 16A DIRECTFET Product overview: IRF6633ATRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6633ATRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF6633ATRPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF6633ATRPBF-ND
Single FETs, MOSFETs IRF6633ATRPBF-ND
N-Channel 20V 16A (Ta), 69A (Tc) 2.3W (Ta), 42W (Tc) Surface Mount DIRECTFET™ MU

N-Channel 20V 16A (Ta), 69A (Tc) 2.3W (Ta), 42W (Tc) Surface Mount DIRECTFET™ MU

Buy Now Datasheet
FETs - Single - IRF6633ATRPBF - 1187146-IRF6633ATRPBF - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRF6633ATRPBF
1187146-IRF6633ATRPBF
FETs - Single - IRF6633ATRPBF 1187146-IRF6633ATRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1187146-IRF6633ATRPB F Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: DIRECTFET MU Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: DirectFET Isometric MU Power Dissipation (Maximum): 2.3W, 42W Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,800 MSL Level: 3 (168 Hours) Vds - Drain-Source Breakdown Voltage: 20V Id - Continuous Drain Current: 16A, 69A Rds On (Maximum) at Id, Vgs: 5.6mOhm at 16A, 10V Gate Source Voltage(th) (Maximum) at Id: 2.2V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 17nC at 4.5V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1410pF at 10V

Manufacturer: Infineon Technologies
Win Source Part Number: 1187146-IRF6633ATRPBF
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: DIRECTFET MU
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: DirectFET Isometric MU
Power Dissipation (Maximum): 2.3W, 42W
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,800
MSL Level: 3 (168 Hours)
Vds - Drain-Source Breakdown Voltage: 20V
Id - Continuous Drain Current: 16A, 69A
Rds On (Maximum) at Id, Vgs: 5.6mOhm at 16A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 17nC at 4.5V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1410pF at 10V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF6633ATRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF6633ATRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF6633ATRPBF
MOSFET N-CH 20V 16A DIRECTFET

MOSFET N-CH 20V 16A DIRECTFET

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET RF Transistors
Product Number 278-IRF6633ATRPBF IRF6633ATRPBF-ND 1187146-IRF6633ATRPBF IRF6633ATRPBF
Product Name 20V 16A MOSFET Transistor Single FETs, MOSFETs FETs - Single - IRF6633ATRPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2300 milliwatts 2300 to 42000 milliwatts
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type Tape & Reel (TR) DirectFET™ Isometric MU SOT3 DirectFETTM Isometric MU
Packing Method Tape & Reel (TR) Tape Reel; Tape and Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data