Manufacturer: Infineon Technologies
Win Source Part Number: 1187212-IRF7319PBF
Packaging: Tube
Mounting Style: SMD
FET Feature: Standard
Transistor Polarity: N and P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SO
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: IRF7319PBF
Manufacturer Pack Quantity: 3,800
MSL Level: 1 (Unlimited)
Maximum Power: 2W
Vds - Drain-Source Breakdown Voltage: 30V
Rds On (Maximum) at Id, Vgs: 29mOhm at 5.8A, 10V
Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 33nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 650pF at 25V
Mosfet Array N and P-Channel 30V 2W Surface Mount 8-SO
MOSFET N/P-CH 30V 8SO Product overview: IRF7319PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7319PBF can be used for catalog matching and distributor lookup.
MOSFET N/P-CH 30V 8SOIC
MOSFET N/P-CH 30V 8SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1187212-IRF7319PBF | IRF7319PBF-ND | 289-IRF7319PBF | IRF7319PBF | IRF7319PBF |
| Product Name | FETs - Arrays - IRF7319PBF | FET, MOSFET Arrays | 30V MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; N and P-Channel | P-Channel; N and P-Channel | |||
| V(BR)DSS | 30 volts | 30 volts | |||
| QG | 33 nC | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |