Manufacturer: Infineon Technologies
Win Source Part Number: 1187252-IRF7404PBF
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SO
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-SOIC
Power Dissipation (Maximum): 2.5W
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,800
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 20V
Id - Continuous Drain Current: 6.7A
Rds On (Maximum) at Id, Vgs: 40mOhm at 3.2A, 4.5V
Gate Source Voltage(th) (Maximum) at Id: 700mV at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 50nC at 4.5V
Gate Source Voltage (Maximum): ±12V
Input Capacitance (Ciss) (Maximum) at Vds: 1500pF at 15V
P-Channel 20V 6.7A (Ta) 2.5W (Ta) Surface Mount 8-SO
MOSFET P-CH 20V 6.7A 8SO Product overview: IRF7404PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7404PBF can be used for catalog matching and distributor lookup.
MOSFET, Power;P-Ch;VDSS -20V;RDS(ON) 0.04Ohm;ID -6.7A;SO-8;PD 2.5W;VGS +/-12V
MOSFET P-CH 20V 6.7A 8SO
P CHANNEL MOSFET, -20V, 6.7A, SOIC; TRANSISTOR POLARITY:P CHANNEL; CONTINUOUS DRAIN CURRENT ID:-6.7A; DRAIN SOURCE VOLTAGE VDS:-20V; ON RESISTANCE RDS. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors |
| Product Number | 1187252-IRF7404PBF | IRF7404PBF-ND | 278-IRF7404PBF | 70016992 | IRF7404PBF | 17533417 |
| Product Name | FETs - Single - IRF7404PBF | Single FETs, MOSFETs | 20V 6.7A MOSFET Transistor | MOSFET, Power;P-Ch;VDSS -20V;RDS(ON) 0.04Ohm;ID -6.7A;SO-8;PD 2.5W;VGS +/-12V | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Transistor |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | |||
| V(BR)DSS | 20 volts | -20 volts | ||||
| QG | 50 nC | |||||
| PD | 2500 milliwatts | 2500 milliwatts | 2500 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |