Infineon Technologies AG Datasheets for Signal Isolators
Signal isolators provide electrical (galvanic) isolation between the input and output circuits. They couple the signal to the output through a transformer or optical isolator. Signal isolators also break the direct electrical (galvanic) path between two or more loop points. They are used to protect against dangerous measured-variable voltages and provide increased protection from surges and spikes.
Signal Isolators: Learn more
| Product Name | Notes |
|---|---|
| Dual-channel digital isolator 2DIB0400F in DSO-8 narrow body package Infineon ISOFACE™ dual-channel digital isolator 2DIB0400F (with 2 forward channels) provides robust isolation for high-voltage applications. With a wide supply voltage... | |
| Dual-channel digital isolator 2DIB0401F in DSO-8 narrow body package Infineon’s ISOFACE™ dual-channel digital isolator 2DIB0401F (with 2 forward channels) provides robust isolation for high-voltage applications. With a wide supply voltage... | |
| Dual-channel digital isolator 2DIB0410F in DSO-8 narrow body package Infineon’s ISOFACE™ dual-channel digital isolator 2DIB0410F (with 2 forward channels) provides robust isolation for high voltage applications. With a wide supply... | |
| Dual-channel digital isolator 2DIB0411F in DSO-8 narrow body package Infineon’s ISOFACE™ dual-channel digital isolator 2DIB0411F (with 2 forward channels) provides robust isolation for high-voltage applications. With a wide supply voltage... | |
| Dual-channel digital isolator 2DIB1400F in DSO-8 narrow body package Infineon’s ISOFACE™ dual-channel digital isolator 2DIB1400F (with 1 forward channel and 1 reverse channel) provides robust isolation for high-voltage applications. With... | |
| Dual-channel digital isolator 2DIB1401F in DSO-8 narrow body package Infineon’s ISOFACE™ dual-channel digital isolator 2DIB1401F (with 1 forward channel and 1 reverse channel) provides robust isolation for high voltage applications. | |
| Dual-channel digital isolator 2DIB1410F in DSO-8 narrow body package Infineon’s ISOFACE™ dual-channel digital isolator 2DIB1410F (with 1 forward channel and 1 reverse channel) provides robust isolation for high voltage applications. | |
| Dual-channel digital isolator 2DIB1411F in DSO-8 narrow body package Infineon’s ISOFACE™ dual-channel digital isolator 2DIB1411F (with 1 forward channel and 1 reverse channel) provides robust isolation for high voltage applications. | |
| Quad-channel digital isolator 4DIR0400H in DSO-16 wide-body package The 4DIR0400H (with 4 forward channels) provides robust reinforced isolation for high-voltage applications. Four data channels allow for simplified and high-power density... | |
| Quad-channel digital isolator 4DIR0400HA in DSO-16 wide-body package The 4DIR0400HA (with 4 forward channels) is AEC-Q100 qualified and provides robust reinforced isolation for high-voltage automotive applications. Four data channels allow... | |
| Quad-channel digital isolator 4DIR0401H in DSO-16 wide-body package The 4DIR0401H (with 4 forward channels) provides robust reinforced isolation for high-voltage applications. Four data channels allow for simplified and high-power density... | |
| Quad-channel digital isolator 4DIR0401HA in DSO-16 wide-body package The 4DIR0401HA (with 4 forward channels) is AEC-Q100 qualified and provides robust reinforced isolation for high-voltage automotive applications. Four data channels allow... | |
| Quad-channel digital isolator 4DIR1400H in DSO-16 wide-body package The 4DIR1400H (with 3 forward channels) provides robust reinforced isolation for high-voltage applications. Four data channels allow for simplified and high-power density... | |
| Quad-channel digital isolator 4DIR1400HA in DSO-16 wide-body package The 4DIR1400HA (with 3 forward channels) is AEC-Q100 qualified and provides robust reinforced isolation for high-voltage automotive applications. Four data channels allow... | |
| Quad-channel digital isolator 4DIR1401H in DSO-16 wide-body package The 4DIR1401H (with 3 forward channels) provides robust reinforced isolation for high-voltage applications. Four data channels allow for simplified and high-power density... | |
| Quad-channel digital isolator 4DIR1401HA in DSO-16 wide-body package The 4DIR1401HA (with 3 forward channels) is AEC-Q100 qualified and provides robust reinforced isolation for high-voltage automotive applications. Four data channels allow... | |
| Quad-channel digital isolator 4DIR1420H in DSO-16 wide-body package The 4DIR1420H (with 3 forward channels) provides robust reinforced isolation for high-voltage applications. Four data channels allow for simplified and high-power density... | |
| Quad-channel digital isolator 4DIR1420HA in DSO-16 wide-body package The 4DIR1420HA (with 3 forward channels) is AEC-Q100 qualified and provides robust reinforced isolation for high-voltage automotive applications. Four data channels allow... | |
| Quad-channel digital isolator 4DIR1421H in DSO-16 wide-body package The 4DIR1421H (with 3 forward channels) provides robust reinforced isolation for high-voltage applications. Four data channels allow for simplified and high-power density... | |
| Quad-channel digital isolator 4DIR1421HA in DSO-16 wide-body package The 4DIR1421HA (with 3 forward channels) is AEC-Q100 qualified and provides robust reinforced isolation for high-voltage automotive applications. Four data channels allow... | |
| Quad-channel digital isolator 4DIR2400H in DSO-16 wide-body package The 4DIR2400H (with 2 forward channels) provides robust reinforced isolation for high-voltage applications. Four data channels allow for simplified and high-power density... | |
| Quad-channel digital isolator 4DIR2400HA in DSO-16 wide-body package The 4DIR2400HA (with 2 forward channels) is AEC-Q100 qualified and provides robust reinforced isolation for high-voltage automotive applications. Four data channels allow... | |
| Quad-channel digital isolator 4DIR2401H in DSO-16 wide-body package The 4DIR2401H (with 2 forward channels) provides robust reinforced isolation for high-voltage applications. Four data channels allow for simplified and high-power density... | |
| Quad-channel digital isolator 4DIR2401HA in DSO-16 wide-body package The 4DIR2401HA (with 2 forward channels) is AEC-Q100 qualified and provides robust reinforced isolation for high-voltage automotive applications. Four data channels allow... |