Infineon Technologies AG Single FETs, MOSFETs IRF6722MTRPBF

Description
N-Channel 30V 13A (Ta), 56A (Tc) 2.3W (Ta), 42W (Tc) Surface Mount DIRECTFET™ MP
Request a Quote Datasheet
Description
N-Channel 30V 13A (Ta), 56A (Tc) 2.3W (Ta), 42W (Tc) Surface Mount DIRECTFET™ MP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF6722MTRPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF6722MTRPBF-ND
Single FETs, MOSFETs IRF6722MTRPBF-ND
N-Channel 30V 13A (Ta), 56A (Tc) 2.3W (Ta), 42W (Tc) Surface Mount DIRECTFET™ MP

N-Channel 30V 13A (Ta), 56A (Tc) 2.3W (Ta), 42W (Tc) Surface Mount DIRECTFET™ MP

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30V 1 N-CH HEXFET 7.7mOhms 11nC

MOSFET 30V 1 N-CH HEXFET 7.7mOhms 11nC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF6722MTRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF6722MTRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF6722MTRPBF
MOSFET N-CH 30V 13A DIRECTFET

MOSFET N-CH 30V 13A DIRECTFET

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF6722MTRPBF-ND IRF6722MTRPBF IRF6722MTRPBF
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 25 GHz, 5 Watt, 28 V GaN RF Transistor - TGF2935 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details