Infineon Technologies AG Datasheets for Semiconductor Power Modules
Semiconductor Power Modules contain power switches and rectifiers etc, and are offered in various topologies, voltages and current ratings. Common topologies include three-phase inverter stages with input bridge rectification and brakes, boost converters, and multi-level inverters. Power modules using IGBTs are often known as IGBT modules. SiC is also available in modules.
Semiconductor Power Modules: Learn more
| Product Name | Notes |
|---|---|
| CIPOS™ Maxi 1200 V, 10 A three-phase IGBT7 based intelligent power module with open emitter in DIP 36x23D package providing fully-featured compact inverter solution with excellent thermal conduction for motor... | |
| CIPOS™ Maxi 1200 V, 10 A three-phase Intelligent Power Module CIPOS™ Maxi 1200 V, 10 A three-phase IGBT based intelligent power module with open emitter in DIP 36x23D package providing... | |
| CIPOS™ Maxi 1200 V, 15 A three-phase IGBT7 based intelligent power module with open emitter in DIP 36x23D package providing fully-featured compact inverter solution with excellent thermal conduction for motor... | |
| CIPOS™ Maxi 1200 V, 15 A three-phase intelligent power module CIPOS™ Maxi 1200 V, 15 A three-phase IGBT based intelligent power module with open emitter in DIP 36x23D package providing... | |
| CIPOS™ Maxi 1200 V, 20 A three-phase IGBT7 based intelligent power module with open emitter in DIP 36x23D package providing fully-featured compact inverter solution with excellent thermal conduction for motor... | |
| CIPOS™ Maxi 1200 V, 20 A three-phase Intelligent Power Module CIPOS™ Maxi 1200 V, 20 A three-phase CoolSiC™ MOSFET based intelligent power module with open emitter in DIP 36x23D package... | |
| CIPOS™ Maxi 1200 V, 5 A three-phase Intelligent Power Module CIPOS™ Maxi 1200 V, 5 A three-phase IGBT based intelligent power module with open emitter in DIP 36x23D package providing... | |
| CIPOS™ Micro 600 V, 2 A three-phase intelligent power module (low EMI) CIPOS™ Micro 600 V, 2 A three-phase RCD2 IGBT based intelligent power module with open emitter in DIP... | |
| CIPOS™ Micro 600 V, 2 A three-phase intelligent power module (low EMI) CIPOS™ Micro 600 V, 2 A three-phase RCD2 IGBT based intelligent power module with open emitter in SOP... | |
| CIPOS™ Micro 600 V, 2 A three-phase intelligent power module (low loss) CIPOS™ Micro 600 V, 2 A three-phase RCD2 IGBT based intelligent power module with open emitter in DIP... | |
| CIPOS™ Micro 600 V, 2 A three-phase intelligent power module (low loss) CIPOS™ Micro 600 V, 2 A three-phase RCD2 IGBT based intelligent power module with open emitter in SOP... | |
| CIPOS™ Micro 600 V, 4 A three-phase intelligent power module (low EMI) CIPOS™ Micro 600 V, 4 A three-phase RCD2 IGBT based intelligent power module with open emitter in DIP... | |
| CIPOS™ Micro 600 V, 4 A three-phase intelligent power module (low EMI) CIPOS™ Micro 600 V, 4 A three-phase RCD2 IGBT based intelligent power module with open emitter in SOP... | |
| CIPOS™ Micro 600 V, 4 A three-phase intelligent power module (low loss) CIPOS™ Micro 600 V, 4 A three-phase RCD2 IGBT based intelligent power module with open emitter in DIP... | |
| CIPOS™ Micro 600 V, 4 A three-phase intelligent power module (low loss) CIPOS™ Micro 600 V, 4 A three-phase RCD2 IGBT based intelligent power module with open emitter in SOP... | |
| CIPOS™ Micro 600 V, 6 A three-phase intelligent power module CIPOS™ Micro 600 V, 6 A three-phase RCD2 IGBT based intelligent power module with open emitter in DIP 29x12 package... | |
| CIPOS™ Micro 600 V, 6 A three-phase RCD2 IGBT based intelligent power module with open emitter in SOP 29x12 package providing fully-featured compact inverter solution for low motor drive applications... | |
| CIPOS™ Mini 600 V 50 A, three-phase IGBT based intelligent power module with open emitter in DIP 36x21 package. It provides fully featured compact inverter solution with excellent thermal performance... | |
| CIPOS™ Mini 600 V, 10 A PFC-integrated three-phase intelligent power module CIPOS™ Mini 600 V, 10 A three-phase TRENCHSTOP™ IGBT based intelligent power module with PFC switching optimized for 20... | |
| CIPOS™ Mini 600 V, 10 A PFC-integrated three-phase intelligent power module CIPOS™ Mini 600 V, 10 A three-phase TRENCHSTOP™ IGBT based intelligent power module with PFC switching optimized for... | |
| CIPOS™ Mini 600 V, 10 A three-phase intelligent power module CIPOS™ Mini 600 V, 10 A three-phase TRENCHSTOP™ IGBT based intelligent power module with open emitter in DIP 36x21 package... | |
| CIPOS™ Mini 600 V, 10 A three-phase intelligent power module CIPOS™ Mini 600 V, 10 A three-phase TRENCHSTOP™ IGBT based intelligent power module with open emitter in DIP 36x21 package. | |
| CIPOS™ Mini 600 V, 15 A PFC-integrated three-phase intelligent power module CIPOS™ Mini 600 V, 15 A three-phase TRENCHSTOP™ IGBT based intelligent power module with PFC switching optimized for 20... | |
| CIPOS™ Mini 600 V, 15 A PFC-integrated three-phase intelligent power module CIPOS™ Mini 600 V, 15 A three-phase TRENCHSTOP™ IGBT based intelligent power module with PFC switching optimized for 40... | |
| CIPOS™ Mini 600 V, 15 A three-phase intelligent power module CIPOS™ Mini 600 V, 15 A three-phase TRENCHSTOP™ IGBT based intelligent power module with open emitter in DIP 36x21 package. | |
| CIPOS™ Mini 600 V, 15 A three-phase intelligent power module CIPOS™ Mini 600 V, 15 A three-phase TRENCHSTOP™ IGBT based intelligent power module with open emitter in DIP 36x21D package. | |
| CIPOS™ Mini 600 V, 15 A three-phase intelligent power module CIPOS™ Mini 600 V, 15 A three-phase TRENCHSTOP™ RCD2 IGBT based intelligent power module with open emitter in DIP 36x21. | |
| CIPOS™ Mini 600 V, 17 A three-phase intelligent power module CIPOS™ Mini 600 V, 17 A three-phase TRENCHSTOP™ RCD2 IGBT based intelligent power module with open emitter in DIP 36x21. | |
| CIPOS™ Mini 600 V, 20 A PFC-integrated three-phase intelligent power module CIPOS™ Mini 600 V, 20 A three-phase TRENCHSTOP™ IGBT based intelligent power module with CoolMOS™ Power MOSFET and... | |
| CIPOS™ Mini 600 V, 20 A three-phase intelligent power module CIPOS™ Mini 600 V, 20 A three-phase intelligent power module with open emitter in DIP 36x21 package. It provides cost... | |
| CIPOS™ Mini 600 V, 20 A three-phase intelligent power module CIPOS™ Mini 600 V, 20 A three-phase TRENCHSTOP™ IGBT based intelligent power module with open emitter in DIP 36x21D package. | |
| CIPOS™ Mini 600 V, 20 A three-phase intelligent power module CIPOS™ Mini 600 V, 20 three-phase TRENCHSTOP™ IGBT based intelligent power module with open emitter in DIP 36x21D package. It... | |
| CIPOS™ Mini 600 V, 20 A two-phase Asymmetric inverter intelligent power module CIPOS™ Mini 600 V, 20 A two-phase asymmetric TRENCHSTOP™ IGBT based intelligent power module in DIP 36x21D package. | |
| CIPOS™ Mini 600 V, 30 A three-phase intelligent power module CIPOS™ Mini 600 V, 30 A three-phase TRENCHSTOP™ IGBT based intelligent power module with open emitter in DIP 36x21 package. | |
| CIPOS™ Mini 600 V, 30 A three-phase intelligent power module CIPOS™ Mini 600 V, 30 A three-phase TRENCHSTOP™ IGBT based intelligent power module with open emitter in DIP 36x21D package. | |
| CIPOS™ Mini 600 V, 4 A three-phase intelligent power module CIPOS™ Mini 600 V, 4 A three-phase intelligent power module with closed emitter in DIP 36x21 package. It provides cost... | |
| CIPOS™ Mini 600 V, 4 A three-phase intelligent power module CIPOS™ Mini 600 V, 4 A three-phase intelligent power module with open emitter in DIP 36x21 package. It provides cost... | |
| CIPOS™ Mini 600 V, 6 A three-phase intelligent power module CIPOS™ Mini 600 V, 6 A three-phase TRENCHSTOP™ RCD2 IGBT based intelligent power module with open emitter in DIP 36x21. | |
| CIPOS™ Mini 650 V, 20 A three-phase interleaved PFC intelligent power module CIPOS™ Mini 650 V, 20 A three-phase TRENCHSTOP™ IGBT based intelligent power module in DIP 36x21D package that... | |
| CIPOS™ Mini 650 V, 20 A two-phase interleaved PFC intelligent power module CIPOS™ Mini 650 V, 20 A two-phase TRENCHSTOP™ IGBT based intelligent power module in DIP 36x21D package that... | |
| CIPOS™ Mini 650 V, 30 A three-phase interleaved PFC intelligent power module CIPOS™ Mini 650 V, 30 A three-phase TRENCHSTOP™ IGBT based intelligent power module in DIP 36x21D package that... | |
| CIPOS™ Mini 650 V, 30 A two-phase interleaved PFC intelligent power module CIPOS™ Mini 650 V, 30 A two-phase TRENCHSTOP™ IGBT based intelligent power module in DIP 36x21D package that... | |
| CIPOS™ Nano 100 V, 0.02 Ω half-bridge intelligent power module CIPOS™ Nano 100 V, 0.02 Ω half-bridge MOSFET based intelligent power module providing ultra compact, half-bridge topology solution through a... | |
| CIPOS™ Nano 250 V, 0.15 Ω half-bridge intelligent power module CIPOS™ Nano 250 V, 0.15 Ω half-bridge MOSFET based intelligent power module in QFN 8x9 package providing ultra compact, half-bridge... | |
| CIPOS™ Nano 250 V, 0.45 Ω three-phase intelligent power module CIPOS™ Nano 250 V, 0.45 Ω three-phase MOSFET based intelligent power module with open source in QFN 12x12 package providing... | |
| CIPOS™ Nano 250 V, 1.05 Ω three-phase intelligent power module CIPOS™ Nano 250 V, 1.05 Ω three-phase MOSFET based intelligent power module with open source in 12x12 package providing fully-featured... | |
| CIPOS™ Nano 250 V, 2.2 Ω three-phase intelligent power module CIPOS™ Nano 250 V, 2.2 Ω three-phase MOSFET based intelligent power module with open source in 12x12 package providing fully-featured... | |
| CIPOS™ Nano 250 V, 4 A full-bridge Intelligent Power Module CIPOS™ Nano 250 V, 4 A full-bridge OptiMOS™ based intelligent power module with open source in PQFN 12x10 mm package,... | |
| CIPOS™ Nano 40 V, 0.005 Ω half-bridge intelligent power module CIPOS™ Nano 40 V, 0.005 Ω half-bridge MOSFET based intelligent power module in QFN 7x8 package providing ultra compact, half-bridge... | |
| CIPOS™ Nano 500 V, 0.8 Ω half-bridge intelligent power module CIPOS™ Nano 500 V, 0.8 Ω half-bridge MOSFET based intelligent power module in QFN 8x9 package providing ultra compact, half-bridge... | |
| CIPOS™ Nano 500 V, 1.7 Ω half-bridge intelligent power module CIPOS™ Nano 500 V, 1.7 Ω half-bridge MOSFET based intelligent power module in QFN 8x9 package providing ultra compact, half-bridge... | |
| CIPOS™ Nano 500 V, 1.7 Ω three-phase intelligent power module CIPOS™ Nano 500 V, 1.7 Ω three-phase MOSFET based intelligent power module with open source in QFN 12x12 package providing... | |
| CIPOS™ Nano 500 V, 2.2 Ω three-phase intelligent power module CIPOS™ Nano 500 V, 2.2 Ω three-phase MOSFET based intelligent power module with common source in QFN 12x12 package providing... | |
| CIPOS™ Nano 500 V, 2.2 Ω three-phase intelligent power module CIPOS™ Nano 500 V, 2.2 Ω three-phase MOSFET based intelligent power module with open source in QFN 12x12 package providing... | |
| CIPOS™ Nano 500 V, 4 Ω three-phase intelligent power module CIPOS™ Nano 500 V, 4 Ω three-phase MOSFET based intelligent power module with open source in QFN 12x12 package providing... | |
| CIPOS™ Nano 500 V, 6 Ω three-phase intelligent power module CIPOS™ Nano 500 V, 6 Ω three-phase MOSFET based intelligent power module with open source in QFN 12x12 package providing... | |
| CIPOS™ Nano 600 V, 2 A full-bridge Intelligent Power Module CIPOS™ Nano 600 V, 2 A full-bridge CoolMOS™ based Intelligent Power Module with open source in PQFN 12x10 mm ,... |