Infineon Technologies AG 12V 7.8A MOSFET Transistor IRF7325TRPBF

Description
MOSFET 2P-CH 12V 7.8A 8SO Product overview: IRF7325TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 7.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 7.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7325TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2P-CH 12V 7.8A 8SO Product overview: IRF7325TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 7.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 7.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7325TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V 7.8A MOSFET Transistor - 289-IRF7325TRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 7.8A MOSFET Transistor
289-IRF7325TRPBF
12V 7.8A MOSFET Transistor 289-IRF7325TRPBF
MOSFET 2P-CH 12V 7.8A 8SO Product overview: IRF7325TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 7.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 7.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7325TRPBF can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 12V 7.8A 8SO Product overview: IRF7325TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 7.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 7.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7325TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - IRF7325PBFTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7325PBFTR-ND
FET, MOSFET Arrays IRF7325PBFTR-ND
Mosfet Array 2 P-Channel (Dual) 12V 7.8A 2W Surface Mount 8-SO

Mosfet Array 2 P-Channel (Dual) 12V 7.8A 2W Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7325TRPBF - 114131-IRF7325TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7325TRPBF
114131-IRF7325TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7325TRPBF 114131-IRF7325TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 114131-IRF7325TRPBF Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 7.8A Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 33nC @ 4.5V Max Input Capacitance: 2020pF @ 10V Maximum Rds On at Id,Vgs: 24 mOhm @ 7.8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 114131-IRF7325TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 7.8A
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Gate Charge: 33nC @ 4.5V
Max Input Capacitance: 2020pF @ 10V
Maximum Rds On at Id,Vgs: 24 mOhm @ 7.8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7325TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7325TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7325TRPBF
MOSFET 2P-CH 12V 7.8A 8SO

MOSFET 2P-CH 12V 7.8A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-IRF7325TRPBF IRF7325PBFTR-ND 114131-IRF7325TRPBF IRF7325TRPBF
Product Name 12V 7.8A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7325TRPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data