Infineon Technologies AG Datasheets for AC-DC Converter Chips

AC to DC converter chips transfer an AC input into DC power using switching (MOSFET, IGBT) or rectification (diodes, Schottky diodes).
AC-DC Converter Chips: Learn more

Product Name Notes
100 kHz offline flyback regulator with integrated 800 V CoolMOS™ superjunction MOSFET and line overvoltage protection The ICE5AR2280CZ, part of Infineon’s 5th generation fixed frequency CoolSET™ family, is a...
100 kHz offline flyback regulator with integrated 950 V CoolMOS™ superjunction MOSFET The ICE5AR3995BZ, part of Infineon’s 5th generation fixed frequency CoolSETTM family, is a highly integrated current-mode...
200V Dual Secondary Side High Speed SR Controller in a 8-Lead SOIC Package. Benefits Secondary-side high speed controller for synchronous rectification in resonant half bridge topologies 200V proprietary IC technology...
200V Dual SR Controller IC in a 8-Lead SOIC Package Benefits Secondary-side high speed synchronous rectification controller for resonant half bridge converters Direct sensing of MOSFET drain voltage up to...
200V Secondary Side High Speed SR Controller in a 5-Lead SOT-23 Package. Benefits Secondary side synchronous rectification controller DCM, CrCM Flyback and resonant half-bridge topologies Direct sensing of MOSFET drain...
200V Secondary Side High Speed SR Controller in a 8-Lead SOIC Package. Benefits Secondary side high speed SR controller DCM, CrCM flyback and Resonant half-bridge topologies 200V proprietary IC technology...
5th generation quasi-resonant flyback controller Infineon's 5th generation quasi-resonant flyback PWM controller offers high performance and comprehensive suite of protection to increase system robustness. Summary of Features Novel...
5th generation quasi-resonant CoolSET™ with integrated 800V CoolMOS™ SJ MOSFET in SMD package Infineon’s 5th generation of quasi-resonant CoolSET™ devices offers high performance and a comprehensive suite of protection.
600V Half Bridge High Voltage Controller IC for Fixed/Variable Frequency DC-DC Resonant Converters with Overcurrent Vs Threshold Fixed at 3V Potential Applications Lighting LED Primary Side Applications DIN rail power...
65 kHz offline flyback and buck regulator with integrated 800 V CoolMOS™ superjunction MOSFET The ICE5BR2280BZ, part of Infineon’s 5th generation fixed frequency CoolSET™ family, is a highly integrated...
65 kHz offline flyback and buck regulator with integrated 800 V CoolMOS™ superjunction MOSFET The ICE5BR4780BZ, part of Infineon’s 5th generation fixed frequency CoolSET™ family, is a highly integrated...
65 kHz offline flyback and buck regulator with integrated 950 V CooMOS™ superjunction MOSFET The ICE5BR3995BZ, part of Infineon’s 5th generation fixed frequency CoolSET™ family, is a highly integrated...
65 kHz offline flyback regulator with integrated 950 V CoolMOS™ superjunction MOSFET and line overvoltage protection The ICE5BR3995CZ, part of Infineon’s 5th generation fixed frequency CoolSET™ family, is a...
A smart secondary-side driver IC designed to drive N-Channel power MOSFETs used as synchronous rectifiers Benefits Secondary side high speed SR controller DCM, CrCM flyback and Resonant half-bridge topologies 200V...
Driving giGaNtic performance in adapters and chargers – industry’s first PFC + hybrid flyback combo IC for USB power delivery up to 240 W The XDP™ digital power XDPS2222 is...
Driving giGaNtic performance in adapters and chargers – industry’s first PFC + hybrid flyback combo IC The XDP™ digital power XDPS2221 is a highly integrated device combining both PFC boost...
Home // Products // Power // AC-DC Power Conversion // AC-DC PWM-PFC Controller // PFC-CCM (continuous conduction mode) ICs // ICE1PCS01
Home // Products // Power // AC-DC Power Conversion // AC-DC PWM-PFC Controller // PFC-CCM (continuous conduction mode) ICs // ICE1PCS02
Hybrid flyback controller for ultrahigh power density designs The XDP™ digital power XDPS2201 is a multi-mode, digitally configurable hybrid flyback controller that combines the simplicity of a traditional flyback topology...
ICE2PCS0x/G are the 2nd generation of Continuous Conduction Mode (CCM) PFC controllers, which employ BiCMOS technology. Compared to the 1 st generation of ICE1PCS01/02, the new ICs have lower internal...
ICE3PCS02G is the new 8-pin wide input range (85VAC to 265VAC ) controller IC for active CCM power factor correction converter. Compared to the 1st and 2nd generation of ICE1PCS0x...
ICE3PCS03G is the new 8-pin wide input range (85VAC to 265VAC ) controller IC for active CCM power factor correction converter. Compared to the 1st and 2nd generation of ICE1PCS0x...
ICE3RBR1765JG (ICE3RBRxx65JG series) is the new member of ICE3RBRxx65Jx in DSO-16/12 package. The outstanding performance includes BiCMOS technology, active burst mode, built-in frequency jitter, soft gate driving, propagation delay compensation,...
Infineon 5 th generation quasi-resonant CoolSET™ offers high performance with the integration of latest P7 Generation of 700V and 800V in DSO-12 package. This product is not for new design.
Infineon ICE1HS01G resonant mode converter, housed in a DSO-8 package, is an easy-to-design to realize a LLC HB resonant application. An oscillator is built-in allowing designers to set the suitable...
Infineon ICE2HS01G is a high performance resonant mode controller designed especially for high efficiency half-bridge or full-bridge LLC resonant converter with synchronous rectification at the secondary side. With its new...
Infineon's latest 5th generation fixed frequency CoolSET™ offers high performance and integration of latest generation of 700V CoolMOS™ superjunction MOSFETs in DIP-7 package (Product qualified according to JEDEC standard).
Infineon's latest 5th generation fixed frequency CoolSET™ offers high performance and integration of latest generation of 700V CoolMOS™ superjunction MOSFETs in DSO-12 package. Summary of Features 100kHz maximum switching...
Infineon's latest 5th generation fixed frequency CoolSET™ offers high performance and integration of latest generation of 800 V CoolMOS™ P7 superjunction MOSFETs in DIP-7 package (Product qualified according to...
Infineon's latest 5th generation fixed frequency CoolSET™ offers high performance and integration of latest generation of 800V CoolMOS™ P7 superjunction MOSFETs in DIP-7 package (Product qualified according to JEDEC...
Infineon's latest 5th generation fixed frequency CoolSET™ offers high performance and integration of latest generation of 800V CoolMOS™ P7 superjunction MOSFETs in DSO-12 package. Summary of Features 100kHz maximum...
Infineon's latest 5th generation fixed frequency CoolSET™ offers high performance and integration of latest generation of 800V CoolMOS™ P7 superjunction MOSFETs in DSO-12 package. Summary of Features 125kHz maximum...
Infineon's latest 5th generation fixed frequency flyback PWM controller offers high performance and a comprehensive suite of protection to increase system robustness. Summary of Features 100kHz maximum switching frequency...
Infineon's latest 5th generation fixed frequency flyback PWM controller offers high performance and a comprehensive suite of protection to increase system robustness. Summary of Features 125kHz maximum switching frequency...
Integrated power management IC integrated with 650V avalanche rugged CoolMOS™, startup cell and fixed frequency current mode flyback PWM controller in DIP-8 package. Capable for 20W SMPS design. The additional...
Integrated power management IC integrated with 800V avalanche rugged CoolMOS™, startup cell and fixed frequency current mode flyback PWM controller in DIP-7 package. Capable for 17W SMPS design. The additional...
Integrated power management IC integrated with 800V avalanche rugged CoolMOS™, startup cell and fixed frequency current mode flyback PWM controller in DIP-7 package. Capable for 24W SMPS design. The additional...
Integrated power management IC with 650V avalanche rugged CoolMOS™, startup cell and QR current mode flyback PWM controller in DIP-7 package. Capable for 38W SMPS design. The quasi QR CoolSET™
Integrated power management IC with 650V avalanche rugged CoolMOS™, startup cell and QR current mode flyback PWM controller in DSO-16/12 packageCapable for 38W SMPS design. The quasi QR CoolSET™ series...
Integrated power management IC with 800 V avalanche rugged CoolMOS™, startup cell and QR current mode flyback PWM controller in DSO-16/12 package. Capable for 25.5 W SMPS design. The quasi...
Integrated power management IC with 800V avalanche rugged CoolMOS™, startup cell and fixed frequency current mode flyback PWM controller in DIP-7 package. Capable for 44W SMPS design. The additional features...
Integrated power management IC with 800V avalanche rugged CoolMOS™, startup cell and QR current mode flyback PWM controller in DIP-7 package. Capable for 19W SMPS design. The quasi QR CoolSET™
Integrated power management IC with 800V avalanche rugged CoolMOS™, startup cell and QR current mode flyback PWM controller in DIP-7 package. Capable for 26W SMPS design. The quasi QR CoolSET™
Integrated power management IC with 800V avalanche rugged CoolMOS™, startup cell and QR current mode flyback PWM controller in DIP-7 package. Capable for 48W SMPS design. The quasi QR CoolSET™
Integrated power management IC with 800V avalanche rugged CoolMOS™, startup cell and QR current mode flyback PWM controller in DSO-16/12 package. Capable for 25.5W SMPS design. This derivative has a...
Off-line SMPS Current Mode Controller IC with integrated 650V CoolMOS™ and start-up cell in DIP-7 package. It has more robust design and can work to -40°C. The outstanding performance includes...
PFC-CCM controller IC ICE3PCS01G ICE3PCS01G is the new 14-pin wide input range (85VAC to 265VAC ) controller IC for active CCM power factor correction converter. Compared to the...
Regulation is made easy thanks to an integrated error amplifier for non-isolated topologies minimizing the external BOM. The DIP-7 package offers a high level of integration that provides a comprehensive...
Regulation is made easy thanks to an integrated error amplifier for non-isolated topologies minimizing the external BOM. The DSO-12 package offers a high level of integration that provides a comprehensive...
State-of-the-art fix frequency current mode flyback power control IC with startup cell for power ranges up to 300W. With innovative design and protection features for superior safety and reliability in...
State-of-the-art Quasi Resonance current mode flyback PWM power control IC for power ranges up to 300 W. With innovative protection features for superior safety and reliability in operation. Of special...
State-of-the-art Quasi Resonance current mode flyback PWM power control IC with startup cell for power ranges up to 300 W. With innovative protection features for superior safety and reliability in...
The ICE184EM with primary enable/disable pin and 45 W power class in a small SMD footprint, integrates an 800 V power switch, primary and secondary controller, CT Link technology for...
The ICE184LM delivers 45 W output power class in a small SMD footprint, integrates an 800 V power switch, primary and secondary controller, and CT Link technology for isolated communication,...
The ICE186EM with primary enable/disable pin and 60 W power class in a small SMD footprint, integrates an 800 V power switch, primary and secondary controller, and CT Link technology...
The ICE3AR1080JG (CoolSET™-F3R80) is an enhanced 800 V MOSFET version of ICE3BRxx65J (CoolSET™-F3R 650V) in DSO- 16/12 package. In particular it is running at 100 kHz, implemented with brownout feature,...
The Quasi resonant flyback controller with a valley-switching scheme and an 800V CoolMOS™ P7 superjunction MOSFET in single DSO-12 package offers a high level of integration that provides a comprehensive...
The XDP™ XDPS2201E PWM controller is a highly integrated, multimode DC-DC hybrid-flyback (HFB) controller. The controller enables reduction of external parts and optimizes performance. It serves applications with fixed output...
This product is not for new design anymore please see equivalent product ICE1HS01G-1
XDP™ XDPS2221E is a digital combo controller with configurable parameters for protection modes and maximized system performance. The novel ZVS hybrid-flyback (HFB, known also as asymmetrical half-bridge) topology enables ultra-high...