Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays IRF6802SDTR1PBF

Description
Win Source Part Number: 1378647-IRF6802SDTR1 PBF Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Series: HEXFET® Package: Tape & Reel Product Status: Obsolete Package / Case: DirectFET™ Isometric SA Supplier Device Package: DIRECTFET™ SA Base Product Number: IRF6802 Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 25V Current - Continuous Drain (Id) @ 25°C: 16A Rds On (Max) @ Id, Vgs: 4.2mOhm @ 16A, 10V Vgs(th) (Max) @ Id: 2.1V @ 35µA Gate Charge (Qg) (Max) @ Vgs: 13nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 1350pF @ 13V FET Feature: Logic Level Gate Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 1.7W Configuration: 2 N-Channel (Dual)
Request a Quote Datasheet
Description
Win Source Part Number: 1378647-IRF6802SDTR1 PBF Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Series: HEXFET® Package: Tape & Reel Product Status: Obsolete Package / Case: DirectFET™ Isometric SA Supplier Device Package: DIRECTFET™ SA Base Product Number: IRF6802 Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 25V Current - Continuous Drain (Id) @ 25°C: 16A Rds On (Max) @ Id, Vgs: 4.2mOhm @ 16A, 10V Vgs(th) (Max) @ Id: 2.1V @ 35µA Gate Charge (Qg) (Max) @ Vgs: 13nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 1350pF @ 13V FET Feature: Logic Level Gate Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 1.7W Configuration: 2 N-Channel (Dual)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays - 1378647-IRF6802SDTR1PBF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
1378647-IRF6802SDTR1PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays 1378647-IRF6802SDTR1PBF
Win Source Part Number: 1378647-IRF6802SDTR1 PBF Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Series: HEXFET® Package: Tape & Reel Product Status: Obsolete Package / Case: DirectFET™ Isometric SA Supplier Device Package: DIRECTFET™ SA Base Product Number: IRF6802 Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 25V Current - Continuous Drain (Id) @ 25°C: 16A Rds On (Max) @ Id, Vgs: 4.2mOhm @ 16A, 10V Vgs(th) (Max) @ Id: 2.1V @ 35µA Gate Charge (Qg) (Max) @ Vgs: 13nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 1350pF @ 13V FET Feature: Logic Level Gate Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 1.7W Configuration: 2 N-Channel (Dual)

Win Source Part Number: 1378647-IRF6802SDTR1PBF
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Infineon Technologies
Series: HEXFET®
Package: Tape & Reel
Product Status: Obsolete
Package / Case: DirectFET™ Isometric SA
Supplier Device Package: DIRECTFET™ SA
Base Product Number: IRF6802
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 25V
Current - Continuous Drain (Id) @ 25°C: 16A
Rds On (Max) @ Id, Vgs: 4.2mOhm @ 16A, 10V
Vgs(th) (Max) @ Id: 2.1V @ 35µA
Gate Charge (Qg) (Max) @ Vgs: 13nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 1350pF @ 13V
FET Feature: Logic Level Gate
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 1.7W
Configuration: 2 N-Channel (Dual)

Buy Now Datasheet
25V 16A MOSFET Transistor - 289-IRF6802SDTR1PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25V 16A MOSFET Transistor
289-IRF6802SDTR1PBF
25V 16A MOSFET Transistor 289-IRF6802SDTR1PBF
MOSFET 2N-CH 25V 16A DIRECTFETSA Product overview: IRF6802SDTR1PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 16A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF6802SDTR1PBF can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 25V 16A DIRECTFETSA Product overview: IRF6802SDTR1PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 16A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF6802SDTR1PBF can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF6802SDTR1PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF6802SDTR1PBF
MOSFET 2N-CH 25V 16A DIRECTFETSA

MOSFET 2N-CH 25V 16A DIRECTFETSA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1378647-IRF6802SDTR1PBF 289-IRF6802SDTR1PBF IRF6802SDTR1PBF
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays 25V 16A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor - TGF3015-SM - Qorvo
Specs
Transistor Technology / Material 0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
Package Type QFN
Power Gain 17 dB
View Details
3 suppliers
N-Channel 160A 40V 0.004ohm MOSFET Transistor - 278-AUIRF1404 - ERSAELECTRONICS PTE. LTD.
Specs
PD 333000 milliwatts
TJ -55 C (-67 F)
View Details
8 suppliers