Infineon Technologies AG Single FETs, MOSFETs IRF7450TR

Description
N-Channel 200V 2.5A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet
Description
N-Channel 200V 2.5A (Ta) 2.5W (Ta) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF7450TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7450TR-ND
Single FETs, MOSFETs IRF7450TR-ND
N-Channel 200V 2.5A (Ta) 2.5W (Ta) Surface Mount 8-SO

N-Channel 200V 2.5A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
200V 2.5A MOSFET Transistor - 278-IRF7450TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 2.5A MOSFET Transistor
278-IRF7450TR
200V 2.5A MOSFET Transistor 278-IRF7450TR
MOSFET N-CH 200V 2.5A 8SO Product overview: IRF7450TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7450TR can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 2.5A 8SO Product overview: IRF7450TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7450TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7450TR - 875044-IRF7450TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7450TR
875044-IRF7450TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7450TR 875044-IRF7450TR
Manufacturer: Infineon Technologies Win Source Part Number: 875044-IRF7450TR Series: HEXFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 200 V 2.5A (Ta) 2.5W (Ta) Surface Mount 8-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 875044-IRF7450TR
Series: HEXFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 200 V 2.5A (Ta) 2.5W (Ta) Surface Mount 8-SO
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7450TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7450TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7450TR
MOSFET N-CH 200V 2.5A 8SO

MOSFET N-CH 200V 2.5A 8SO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF7450TR-ND 278-IRF7450TR 875044-IRF7450TR IRF7450TR
Product Name Single FETs, MOSFETs 200V 2.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7450TR Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers
40V 523A MOSFET Transistor - 278-AUIRFSA8409-7P - ERSAELECTRONICS PTE. LTD.
Specs
PD 375000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
6 suppliers