Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7322D1 IRF7322D1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 133107-IRF7322D1 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: P-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 5.3A (Ta) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 29nC @ 4.5V Max Input Capacitance: 780pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 62 mOhm @ 2.9A, 4.5V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 133107-IRF7322D1 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: P-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 5.3A (Ta) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 29nC @ 4.5V Max Input Capacitance: 780pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 62 mOhm @ 2.9A, 4.5V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7322D1 - 133107-IRF7322D1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7322D1
133107-IRF7322D1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7322D1 133107-IRF7322D1
Manufacturer: Infineon Technologies Win Source Part Number: 133107-IRF7322D1 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: P-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 5.3A (Ta) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 29nC @ 4.5V Max Input Capacitance: 780pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 62 mOhm @ 2.9A, 4.5V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 133107-IRF7322D1
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5.3A (Ta)
Gate-Source Threshold Voltage: 700mV @ 250μA
Max Gate Charge: 29nC @ 4.5V
Max Input Capacitance: 780pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 62 mOhm @ 2.9A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IRF7322D1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF7322D1-ND
Single FETs, MOSFETs IRF7322D1-ND
P-Channel 20V 5.3A (Ta) 2W (Ta) Surface Mount 8-SO

P-Channel 20V 5.3A (Ta) 2W (Ta) Surface Mount 8-SO

Buy Now Datasheet
20V 5.3A MOSFET Transistor - 278-IRF7322D1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 5.3A MOSFET Transistor
278-IRF7322D1
20V 5.3A MOSFET Transistor 278-IRF7322D1
MOSFET P-CH 20V 5.3A 8SO Product overview: IRF7322D1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7322D1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 5.3A 8SO Product overview: IRF7322D1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7322D1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7322D1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7322D1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7322D1
MOSFET P-CH 20V 5.3A 8SO

MOSFET P-CH 20V 5.3A 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 133107-IRF7322D1 IRF7322D1-ND 278-IRF7322D1 IRF7322D1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7322D1 Single FETs, MOSFETs 20V 5.3A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel
V(BR)DSS 20 volts
PD 2000 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4C075033K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details