Infineon Technologies AG 30V 14A MOSFET Transistor IRF6617TR1

Description
MOSFET N-CH 30V 14A DIRECTFET Product overview: IRF6617TR1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6617TR1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 14A DIRECTFET Product overview: IRF6617TR1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6617TR1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 14A MOSFET Transistor
278-IRF6617TR1
30V 14A MOSFET Transistor 278-IRF6617TR1
MOSFET N-CH 30V 14A DIRECTFET Product overview: IRF6617TR1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6617TR1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 14A DIRECTFET Product overview: IRF6617TR1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6617TR1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF6617TR1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF6617TR1-ND
Single FETs, MOSFETs IRF6617TR1-ND
N-Channel 30V 14A (Ta), 55A (Tc) 2.1W (Ta), 42W (Tc) Surface Mount DIRECTFET™ ST

N-Channel 30V 14A (Ta), 55A (Tc) 2.1W (Ta), 42W (Tc) Surface Mount DIRECTFET™ ST

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6617TR1 - 109854-IRF6617TR1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6617TR1
109854-IRF6617TR1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6617TR1 109854-IRF6617TR1
Manufacturer: Infineon Technologies Win Source Part Number: 109854-IRF6617TR1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.1W (Ta), 42W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIRECTFET ST Dimension: DirectFET Isometric ST Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 14A (Ta), 55A (Tc) Gate-Source Threshold Voltage: 2.35V @ 250μA Max Gate Charge: 17nC @ 4.5V Max Input Capacitance: 1300pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8.1 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 109854-IRF6617TR1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.1W (Ta), 42W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIRECTFET ST
Dimension: DirectFET Isometric ST
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 14A (Ta), 55A (Tc)
Gate-Source Threshold Voltage: 2.35V @ 250μA
Max Gate Charge: 17nC @ 4.5V
Max Input Capacitance: 1300pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8.1 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF6617TR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF6617TR1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF6617TR1
MOSFET N-CH 30V 14A DIRECTFET

MOSFET N-CH 30V 14A DIRECTFET

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRF6617TR1 IRF6617TR1-ND 109854-IRF6617TR1 IRF6617TR1
Product Name 30V 14A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6617TR1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2100 milliwatts 2100 to 42000 milliwatts
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type Tape & Reel (TR) DirectFET™ Isometric ST SOT3; DIRECTFET ST DirectFETTM Isometric ST
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - AUIRFS8405-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers