N-Channel 150V 3.6A (Ta) 2.5W (Ta) Surface Mount 8-SO
N-Channel 150V 3.6A (Ta) 2.5W (Ta) Surface Mount 8-SO
N-Channel 150V 3.6A (Ta) 2.5W (Ta) Surface Mount 8-SO
MOSFET N-CH 150V 3.6A 8SO Product overview: IRF7451TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF7451TRPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 001862-IRF7451TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Family Name: IRF7451
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 3.6A (Ta)
Gate-Source Threshold Voltage: 5.5V @ 250μA
Max Gate Charge: 41nC @ 10V
Max Input Capacitance: 990pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 90 mOhm @ 2.2A, 10V
Alternative Parts (Cross-Reference): HUFA75831SK8; HUFA75831SK8T; HUF75831SK8T; HUF75831SK8T-NL;
Introduction Date: January 31, 2001
ECCN: EAR99
Country of Origin: Austria, China, Malaysia, Mexico, Philippines, Taiwan, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
MOSFET MOSFT 150V 3.6A 90mOhm 28nC
MOSFET N-CH 150V 3.6A 8SO
IRF7451 - 12V-300V N-CHANNEL POW
MOSFET N-CH 150V 3.6A 8SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRF7451PBFTR-ND | 278-IRF7451TRPBF | 2626734 | 001862-IRF7451TRPBF | IRF7451TRPBF | IRF7451TRPBF | IRF7451TRPBF |
| Product Name | Single FETs, MOSFETs | 150V 3.6A MOSFET Transistor | MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7451TRPBF | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | |||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | SO-8; SO-8 | SOT3; 8-SO | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154", 3.90mm Width) | |
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 150 volts | 150 volts | 150 volts | ||||
| PD | 2.5 milliwatts | 2500 milliwatts | 2500 milliwatts |