Infineon Technologies AG P-Channel Power MOSFET IRF7324

Description
IR MOSFET -20V in a SO-8 package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications such as DC motors, inverters, SMPS, lighting, load switches as well as battery powered applications. Benefits RoHS Compliant Low RDS(on) Low Profile (less than 1.1 mm) Dual P-Channel MOSFET Designers who used this product also designed with BSC123N08NS3 G | N-Channel Power MOSFET BSC016N06NS | N-Channel Power MOSFET IRFS4115 | N-Channel Power MOSFET IRFP4310Z | N-Channel Power MOSFET IRFR5410 | P-Channel Power MOSFET IRFB4115 | N-Channel Power MOSFET BSC123N08NS3 G | N-Channel Power MOSFET BSC016N06NS | N-Channel Power MOSFET IRFS4115 | N-Channel Power MOSFET IRFP4310Z | N-Channel Power MOSFET IRFR5410 | P-Channel Power MOSFET IRFB4115 | N-Channel Power MOSFET BSC123N08NS3 G | N-Channel Power MOSFET BSC016N06NS | N-Channel Power MOSFET 1 2 Applications Fuel-cell control unit (FCCU) Designers who used this product also designed with BSC123N08NS3 G | N-Channel Power MOSFET BSC016N06NS | N-Channel Power MOSFET IRFS4115 | N-Channel Power MOSFET IRFP4310Z | N-Channel Power MOSFET IRFR5410 | P-Channel Power MOSFET IRFB4115 | N-Channel Power MOSFET BSC123N08NS3 G | N-Channel Power MOSFET BSC016N06NS | N-Channel Power MOSFET IRFS4115 | N-Channel Power MOSFET IRFP4310Z | N-Channel Power MOSFET IRFR5410 | P-Channel Power MOSFET IRFB4115 | N-Channel Power MOSFET BSC123N08NS3 G | N-Channel Power MOSFET BSC016N06NS | N-Channel Power MOSFET 1 2
Request a Quote
Description
IR MOSFET -20V in a SO-8 package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications such as DC motors, inverters, SMPS, lighting, load switches as well as battery powered applications. Benefits RoHS Compliant Low RDS(on) Low Profile (less than 1.1 mm) Dual P-Channel MOSFET Designers who used this product also designed with BSC123N08NS3 G | N-Channel Power MOSFET BSC016N06NS | N-Channel Power MOSFET IRFS4115 | N-Channel Power MOSFET IRFP4310Z | N-Channel Power MOSFET IRFR5410 | P-Channel Power MOSFET IRFB4115 | N-Channel Power MOSFET BSC123N08NS3 G | N-Channel Power MOSFET BSC016N06NS | N-Channel Power MOSFET IRFS4115 | N-Channel Power MOSFET IRFP4310Z | N-Channel Power MOSFET IRFR5410 | P-Channel Power MOSFET IRFB4115 | N-Channel Power MOSFET BSC123N08NS3 G | N-Channel Power MOSFET BSC016N06NS | N-Channel Power MOSFET 1 2 Applications Fuel-cell control unit (FCCU) Designers who used this product also designed with BSC123N08NS3 G | N-Channel Power MOSFET BSC016N06NS | N-Channel Power MOSFET IRFS4115 | N-Channel Power MOSFET IRFP4310Z | N-Channel Power MOSFET IRFR5410 | P-Channel Power MOSFET IRFB4115 | N-Channel Power MOSFET BSC123N08NS3 G | N-Channel Power MOSFET BSC016N06NS | N-Channel Power MOSFET IRFS4115 | N-Channel Power MOSFET IRFP4310Z | N-Channel Power MOSFET IRFR5410 | P-Channel Power MOSFET IRFB4115 | N-Channel Power MOSFET BSC123N08NS3 G | N-Channel Power MOSFET BSC016N06NS | N-Channel Power MOSFET 1 2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IRF7324 is a dual P-channel power MOSFET in an SO-8 package, designed for battery and load management applications. It features a maximum drain-source voltage of -20V, a continuous drain current of -9.0A at 25°C, and an on-resistance of 0.018Ω at -4.5V gate-source voltage. The device has a low profile of less than 1.1mm and is lead-free. Thermal resistance junction-to-ambient is 62.5°C/W, and it operates over a junction temperature range of -55°C to +150°C. The part meets RoHS compliance and is qualified for consumer market applications.

Datasheet Summary
Powered by GS/AI

The IRF7324 is a dual P-channel power MOSFET in an SO-8 package, designed for battery and load management applications. It features a maximum drain-source voltage of -20V, a continuous drain current of -9.0A at 25°C, and an on-resistance of 0.018Ω at -4.5V gate-source voltage. The device has a low profile of less than 1.1mm and is lead-free. Thermal resistance junction-to-ambient is 62.5°C/W, and it operates over a junction temperature range of -55°C to +150°C. The part meets RoHS compliance and is qualified for consumer market applications.

Suppliers

Company
Product
Description
Supplier Links
P-Channel Power MOSFET - IRF7324 - Infineon Technologies AG
Neubiberg, Germany
P-Channel Power MOSFET
IRF7324
P-Channel Power MOSFET IRF7324
IR MOSFET -20V in a SO-8 package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications such as DC motors, inverters, SMPS, lighting, load switches as well as battery powered applications. Benefits RoHS Compliant Low RDS(on) Low Profile (less than 1.1 mm) Dual P-Channel MOSFET Designers who used this product also designed with BSC123N08NS3 G | N-Channel Power MOSFET BSC016N06NS | N-Channel Power MOSFET IRFS4115 | N-Channel Power MOSFET IRFP4310Z | N-Channel Power MOSFET IRFR5410 | P-Channel Power MOSFET IRFB4115 | N-Channel Power MOSFET BSC123N08NS3 G | N-Channel Power MOSFET BSC016N06NS | N-Channel Power MOSFET IRFS4115 | N-Channel Power MOSFET IRFP4310Z | N-Channel Power MOSFET IRFR5410 | P-Channel Power MOSFET IRFB4115 | N-Channel Power MOSFET BSC123N08NS3 G | N-Channel Power MOSFET BSC016N06NS | N-Channel Power MOSFET 1 2 Applications Fuel-cell control unit (FCCU) Designers who used this product also designed with BSC123N08NS3 G | N-Channel Power MOSFET BSC016N06NS | N-Channel Power MOSFET IRFS4115 | N-Channel Power MOSFET IRFP4310Z | N-Channel Power MOSFET IRFR5410 | P-Channel Power MOSFET IRFB4115 | N-Channel Power MOSFET BSC123N08NS3 G | N-Channel Power MOSFET BSC016N06NS | N-Channel Power MOSFET IRFS4115 | N-Channel Power MOSFET IRFP4310Z | N-Channel Power MOSFET IRFR5410 | P-Channel Power MOSFET IRFB4115 | N-Channel Power MOSFET BSC123N08NS3 G | N-Channel Power MOSFET BSC016N06NS | N-Channel Power MOSFET 1 2

IR MOSFET -20V in a SO-8 package

The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications such as DC motors, inverters, SMPS, lighting, load switches as well as battery powered applications.


Benefits

  • RoHS Compliant
  • Low RDS(on)
  • Low Profile (less than 1.1 mm)
  • Dual P-Channel MOSFET

Designers who used this product also designed with


  • BSC123N08NS3 G |
    N-Channel Power MOSFET
  • BSC016N06NS |
    N-Channel Power MOSFET
  • IRFS4115 |
    N-Channel Power MOSFET
  • IRFP4310Z |
    N-Channel Power MOSFET
  • IRFR5410 |
    P-Channel Power MOSFET
  • IRFB4115 |
    N-Channel Power MOSFET
  • BSC123N08NS3 G |
    N-Channel Power MOSFET
  • BSC016N06NS |
    N-Channel Power MOSFET
  • IRFS4115 |
    N-Channel Power MOSFET
  • IRFP4310Z |
    N-Channel Power MOSFET
  • IRFR5410 |
    P-Channel Power MOSFET
  • IRFB4115 |
    N-Channel Power MOSFET
  • BSC123N08NS3 G |
    N-Channel Power MOSFET
  • BSC016N06NS |
    N-Channel Power MOSFET

1
2

Applications

  • Fuel-cell control unit (FCCU)

Designers who used this product also designed with


  • BSC123N08NS3 G |
    N-Channel Power MOSFET
  • BSC016N06NS |
    N-Channel Power MOSFET
  • IRFS4115 |
    N-Channel Power MOSFET
  • IRFP4310Z |
    N-Channel Power MOSFET
  • IRFR5410 |
    P-Channel Power MOSFET
  • IRFB4115 |
    N-Channel Power MOSFET
  • BSC123N08NS3 G |
    N-Channel Power MOSFET
  • BSC016N06NS |
    N-Channel Power MOSFET
  • IRFS4115 |
    N-Channel Power MOSFET
  • IRFP4310Z |
    N-Channel Power MOSFET
  • IRFR5410 |
    P-Channel Power MOSFET
  • IRFB4115 |
    N-Channel Power MOSFET
  • BSC123N08NS3 G |
    N-Channel Power MOSFET
  • BSC016N06NS |
    N-Channel Power MOSFET

1
2

Supplier's Site Datasheet
FET, MOSFET Arrays - IRF7324-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7324-ND
FET, MOSFET Arrays IRF7324-ND
Mosfet Array 2 P-Channel (Dual) 20V 9A 2W Surface Mount 8-SO

Mosfet Array 2 P-Channel (Dual) 20V 9A 2W Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7324 - 284280-IRF7324 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7324
284280-IRF7324
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7324 284280-IRF7324
Manufacturer: Infineon Technologies Win Source Part Number: 284280-IRF7324 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 9A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 63nC @ 5V Max Input Capacitance: 2940pF @ 15V Maximum Rds On at Id,Vgs: 18 mOhm @ 9A, 4.5V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 284280-IRF7324
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 9A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 63nC @ 5V
Max Input Capacitance: 2940pF @ 15V
Maximum Rds On at Id,Vgs: 18 mOhm @ 9A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
20V 9A MOSFET Transistor - 289-IRF7324 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 9A MOSFET Transistor
289-IRF7324
20V 9A MOSFET Transistor 289-IRF7324
MOSFET 2P-CH 20V 9A 8SO Product overview: IRF7324 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7324 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V 9A 8SO Product overview: IRF7324 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7324 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7324 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7324
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7324
MOSFET 2P-CH 20V 9A 8SO

MOSFET 2P-CH 20V 9A 8SO

Supplier's Site

Technical Specifications

  Infineon Technologies AG DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF7324 IRF7324-ND 284280-IRF7324 289-IRF7324 IRF7324
Product Name P-Channel Power MOSFET FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7324 20V 9A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P+P P-Channel
Transistor Technology / Material Si/SiC
TJ 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SO-8; SO8 "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO Tube
Unlock Full Specs
to access all available technical data