Infineon Technologies AG Datasheets for Thyristors

Thyristors are a class of four-layer (PNPN) semiconductor devices that act as switches, rectifiers, or voltage regulators.
Thyristors: Learn more

Page: 1 2
Product Name Notes
8000 V Light Triggered Phase Control Thyristor Diode Disc Light Triggered Thyristor discs 8000 V, 1770 A with a dia of 150 mm and a height of 40 mm in...
110 mm Thyristor/Thyristor Module with 1400 V in pressure contact technology Thyristor/Thyristor 110 mm Power Start 1400 V, 5000 A module for soft start applications in pressure contact technology. STT5000N14P110...
110 mm Thyristor/Thyristor Module with 1800 V in pressure contact technology Thyristor/Thyristor 110 mm Power Start 1800 V, 5000 A module for soft start applications in pressure contact technology. STT5000N18P110...
1600 V phase control thyristor disc Phase Control Thyristor 1600 V, 1500 A with 75 mm diameter and a height of 26 mm assembled in high reliable, robust and hermetic...
1600 V phase control thyristor disc Phase Control Thyristor 1600 V, 1810 A with 75 mm diameter and a height of 26 mm assembled in high reliable, robust and hermetic...
1600 V phase control thyristor disc Phase Control Thyristor 1600 V, 2180 A with 100 mm diameter and a height of 26 mm assembled in high reliable, robust and hermetic...
1600 V phase control thyristor disc Phase Control Thyristor 1600 V, 2610 A with 100 mm diameter and a height of 26 mm assembled in high reliable, robust and hermetic...
1600 V phase control thyristor disc Phase Control Thyristor 1600 V, 3160 A with 111 mm diameter and a height of 26 mm assembled in high reliable, robust and hermetic...
1600 V phase control thyristor disc Phase Control Thyristor 1600 V, 3800 A with 111 mm diameter and a height of 26 mm assembled in high reliable, robust and hermetic...
1800 V phase control thyristor disc Phase Control Thyristor 1800 V, 1500 A with 75 mm diameter and a height of 26 mm assembled in high reliable, robust and hermetic...
1800 V phase control thyristor disc Phase Control Thyristor 1800 V, 1810 A with 75 mm diameter and a height of 26 mm assembled in high reliable, robust and hermetic...
1800 V phase control thyristor disc Phase Control Thyristor 1800 V, 2180 A with 100 mm diameter and a height of 26 mm assembled in high reliable, robust and hermetic...
1800 V phase control thyristor disc Phase Control Thyristor 1800 V, 2610 A with 100 mm diameter and a height of 26 mm assembled in high reliable, robust and hermetic...
1800 V phase control thyristor disc Phase Control Thyristor 1800 V, 3160 A with 111 mm diameter and a height of 26 mm assembled in high reliable, robust and hermetic...
1800 V phase control thyristor disc Phase Control Thyristor 1800 V, 3800 A with 111 mm diameter and a height of 26 mm assembled in high reliable, robust and hermetic...
55 mm Thyristor/Thyristor Module with 1600 V in pressure contact technology Thyristor/Thyristor 55 mm Power Start 1600 V, 1400 A module for soft start applications in pressure contact technology. Main...
55 mm Thyristor/Thyristor Module with 1600 V in pressure contact technology Thyristor/Thyristor 55 mm Power Start 1600 V, 1900 A module for soft start applications in pressure contact technology. Main...
55 mm Thyristor/Thyristor Module with 1600 V in pressure contact technology Thyristor/Thyristor 55 mm Power Start 1600 V, 2200 A Module for soft start applications in pressure contact technology. Main...
55 mm Thyristor/Thyristor Module with 1600 V in pressure contact technology Thyristor/Thyristor 55 mm Power Start 1600 V, 800 A module for soft start applications in pressure contact technology. Main...
55 mm Thyristor/Thyristor Module with 1800 V in pressure contact technology Thyristor/Thyristor 55 mm Power Start 1800 V, 1400 A module for soft start applications in pressure contact technology. Main...
55 mm Thyristor/Thyristor Module with 1800 V in pressure contact technology Thyristor/Thyristor 55 mm Power Start 1800 V, 1900 A module for soft start applications in pressure contact technology. Main...
55 mm Thyristor/Thyristor Module with 1800 V in pressure contact technology Thyristor/Thyristor 55 mm Power Start 1800 V, 2200 A Module for soft start applications in pressure contact technology. Main...
55 mm Thyristor/Thyristor Module with 1800 V in pressure contact technology Thyristor/Thyristor 55 mm Power Start 1800 V, 800 A module for soft start applications in pressure contact technology. Main...
600 V phase control thyristor disc The T3710N Phase Control Thyristor discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 100mm and a...
8000 V Light Triggered Phase Control Thyristor Diode Disc Light Triggered Thyristor discs 8000 V, 1770 A with 150 mm diameter and height of 40 mm in high reliable, robust...
8000 V Light Triggered Phase Control Thyristor Diode Disc Light triggered Thyristor discs 8000 V, 2300 A with 172 mm diameter and a height of 40 mm in high reliable,...
8000 V Light Triggered Phase Control Thyristor Diode Disc Light Triggered Thyristor discs 8000 V, 2300 A with a dia of 172 mm and a height of 40 mm in...
8000 V Light Triggered Phase Control Thyristor Diode Disc Light Triggered Thyristor discs 8000 V, 540 A with a dia of 76 mm and a height of 35 mm in...
Phase Control Thyristor 1600 V, 2200 A with 100 mm diameter and a height of 26 mm assembled in high reliable, robust and hermetic sealed ceramic housings. The T2200N thyristor...
Phase control thyristor 1800 V, 4040 A with 120 mm diameter in a ceramic housing. The power disc is specially optimized for high current rectifier within the water electrolysis process.
The T1190N Phase Control Thyristor discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 75mm and a height of 26mm. Summary of Features...
The T1901N Phase Control Thyristor discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 150mm and a height of 35mm. Summary of Features...
The T1930N Phase Control Thyristor discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 111mm and a height of 26mm. Summary of Features...
The T2510N Phase Control Thyristor discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 75mm and a height of 26mm. Summary of Features...
The T2871N Phase Control Thyristor discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 172mm and a height of 35mm. Summary of Features...
The T4771N Phase Control Thyristor discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 150mm and a height of 26mm. Summary of Features...
The T720N Phase Control Thyristor discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 58mm and a height of 26mm. Summary of Features...
The T930N Phase Control Thyristor discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 75mm and a height of 26mm. Summary of Features...
Thyristor/Thyristor 76 mm Power Start 1600 V, 3400 A module for soft start applications in pressure contact technology. STT3400N16P76 meets the market’s needs for cost effective and compact semiconductor solutions.
Thyristor/Thyristor 76 mm Power Start 1800 V, 3400 A module for soft start applications in pressure contact technology. STT3400N18P76 meets the market’s needs for cost effective and compact semiconductor solutions.

Next >>