Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6619TR1 IRF6619TR1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 017466-IRF6619TR1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.8W (Ta), 89W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIRECTFET MX Dimension: DirectFET Isometric MX Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 30A (Ta), 150A (Tc) Gate-Source Threshold Voltage: 2.45V @ 250μA Max Gate Charge: 57nC @ 4.5V Max Input Capacitance: 5040pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.2 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 017466-IRF6619TR1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.8W (Ta), 89W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIRECTFET MX Dimension: DirectFET Isometric MX Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 30A (Ta), 150A (Tc) Gate-Source Threshold Voltage: 2.45V @ 250μA Max Gate Charge: 57nC @ 4.5V Max Input Capacitance: 5040pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.2 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6619TR1 - 017466-IRF6619TR1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6619TR1
017466-IRF6619TR1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6619TR1 017466-IRF6619TR1
Manufacturer: Infineon Technologies Win Source Part Number: 017466-IRF6619TR1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.8W (Ta), 89W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIRECTFET MX Dimension: DirectFET Isometric MX Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 30A (Ta), 150A (Tc) Gate-Source Threshold Voltage: 2.45V @ 250μA Max Gate Charge: 57nC @ 4.5V Max Input Capacitance: 5040pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.2 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 017466-IRF6619TR1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.8W (Ta), 89W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIRECTFET MX
Dimension: DirectFET Isometric MX
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 30A (Ta), 150A (Tc)
Gate-Source Threshold Voltage: 2.45V @ 250μA
Max Gate Charge: 57nC @ 4.5V
Max Input Capacitance: 5040pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.2 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
20V 30A MOSFET Transistor
278-IRF6619TR1
20V 30A MOSFET Transistor 278-IRF6619TR1
MOSFET N-CH 20V 30A DIRECTFET Product overview: IRF6619TR1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6619TR1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 30A DIRECTFET Product overview: IRF6619TR1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF6619TR1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF6619TR1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF6619TR1TR-ND
Single FETs, MOSFETs IRF6619TR1TR-ND
N-Channel 20V 30A (Ta), 150A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MX

N-Channel 20V 30A (Ta), 150A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MX

Buy Now Datasheet
Single FETs, MOSFETs - IRF6619TR1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF6619TR1CT-ND
Single FETs, MOSFETs IRF6619TR1CT-ND
N-Channel 20V 30A (Ta), 150A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MX

N-Channel 20V 30A (Ta), 150A (Tc) 2.8W (Ta), 89W (Tc) Surface Mount DIRECTFET™ MX

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF6619TR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF6619TR1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF6619TR1
MOSFET N-CH 20V 30A DIRECTFET

MOSFET N-CH 20V 30A DIRECTFET

Supplier's Site
MOSFET N-CH 20V 30A DIRECTFET - 376-IRF6619TR1 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 20V 30A DIRECTFET
376-IRF6619TR1
MOSFET N-CH 20V 30A DIRECTFET 376-IRF6619TR1
MOSFET N-CH 20V 30A DIRECTFET

MOSFET N-CH 20V 30A DIRECTFET

Supplier's Site
MOSFET N-CH 20V 30A DIRECTFET - IRF6619TR1 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
MOSFET N-CH 20V 30A DIRECTFET
IRF6619TR1
MOSFET N-CH 20V 30A DIRECTFET IRF6619TR1
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 017466-IRF6619TR1 278-IRF6619TR1 IRF6619TR1TR-ND IRF6619TR1 376-IRF6619TR1 IRF6619TR1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF6619TR1 20V 30A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 20V 30A DIRECTFET MOSFET N-CH 20V 30A DIRECTFET
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 20 volts 20 volts
PD 2800 to 89000 milliwatts 2800 milliwatts 2800 milliwatts
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data