MOSFET 2P-CH 30V 8A 8SO Product overview: IRF7328TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7328TRPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 125630-IRF7328TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: IRF7328
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8A
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 78nC @ 10V
Max Input Capacitance: 2675pF @ 25V
Maximum Rds On at Id,Vgs: 21 mOhm @ 8A, 10V
Alternative Parts (Cross-Reference): Si4941EDY; Si4941EDY-T1-E3; SI4941EDY-T1;
Introduction Date: October 04, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Mosfet Array 2 P-Channel (Dual) 30V 8A 2W Surface Mount 8-SO
MOSFET 2P-CH 30V 8A 8SO
MOSFET 2P-CH 30V 8A 8-SOIC
P CHANNEL MOSFET, -30V, 8A; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:8A; On Resistance Rds(on):0.017ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; No. of Pins:8Pins RoHS Compliant: Yes
(PRICE/TC) P CHANNEL MOSFET, -30V, 8A; TRANSISTOR POLARITY:DUAL P CHANNEL; CONTINUOUS DRAIN CURRENT ID:-8A; DRAIN SOURCE VOLTAGE VDS:-30V; ON RESISTAN. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-IRF7328TRPBF | 125630-IRF7328TRPBF | IRF7328PBFTR-ND | IRF7328TRPBF | IRF7328TRPBF | 40M7947 | 17615293 | IRF7328TRPBF |
| Product Name | 30V 8A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7328TRPBF | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays | P Channel Mosfet, -30V, 8A; Transistor Polarity Infineon | Transistor | MOSFET |
| Polarity | P-Channel | P-Channel | P-Channel; 2 P-Channel (Dual) | P-Channel | ||||
| MOSFET Operating Mode | Enhancement | |||||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | |||||
| PD | 2 milliwatts | 2000 milliwatts | ||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |