Infineon Technologies AG Datasheets for RF Switches

RF switches route radio frequency signals to particular waveguides.
RF Switches: Learn more

Product Name Notes
4P4T MIPI 0.4 – 7.125 GHz antenna cross switch The BGSX44MU18 RF CMOS switch is specifically designed for LTE and 5G FR1 four-antenna applications. This 4P4T cross-switch offers low insertion...
MIPI 2.0 SP8T switch for LTE diversity, Tx and LAA applications This SP8T RF switch is a perfect solution for multimode handsets based on LTE, WCDMA and TDCDMA. It is...
Applications Automotive telematics control unit (TCU) Mobile devices and smartphones BGSA147ML10 ultra-low resistance SP4T antenna tuner BGSA147ML10 is a Single-Pole Four Throws (SP4T) Antenna Tuning switch optimized for RF applications...
Applications Automotive telematics control unit (TCU) Mobile devices and smartphones On-board charging (OBC) for electric vehicles Semiconductor solutions for home entertainment applications High Power DP4T Cross Switch The BGSX24MU16 RF...
Applications Automotive telematics control unit (TCU) Mobile devices and smartphones Telecommunication infrastructure Designers who used this product also designed with BGA824N6 | GNSS LNAs BGS12WN6 | RF Switches BGM687U50 |...
Applications Convenient, smart, and secure wearables supporting your health and well-being. Mobile devices and smartphones Designers who used this product also designed with BGA123N6 | GNSS LNAs BGS14M8U9 | RF...
Applications Information & communications technology High RF voltage dual SPST antenna aperture shunt switch The BGSA20UGL8 is a versatile Dual Single-Pole Single-Throw (SPST) RF antenna shunt aperture switch optimized for...
Applications Mobile devices and smartphones Designers who used this product also designed with BGS12WN6 | RF Switches BGS12P2L6 | RF Switches BGA824N6 | GNSS LNAs BGS12WN6 | RF Switches BGS12P2L6...
BGS14WMA9 is a Single Pole Four Throw (SP4T) diversity switch which is specifically designed for WLAN and Bluetooth applications in a very compact 9 pin package with very small size...
BGSA143GL10 is a small and versatile Single-Pole Quad Throw (SP4T) RF switch optimized for low COFF as well as low RON enabling applications up to 6.0GHz. GPIO digital...
Designers who used this product also designed with BGA855N6 | GNSS LNAs BGA824N6 | GNSS LNAs BGSX24MU16 | Antenna cross switches BGA7H1BN6 | Multi-purpose LNAs BGC100GN6 | Coupler BGA855N6 |...
DP4T MIPI 2.1 antenna cross switch The BGSX24M2U16 RF CMOS switch is specifically designed for LTE and 5G antenna applications. This Dual Pole Four Throw (DP4T) cross-switch offers low insertion...
DPDT Antenna Cross Switch The BGSX22G5A10 RF MOS switch is specifically designed for LTE and WCDMA multi antenna applications. This DPDT offers low insertion loss and low harmonic generation paired...
DPDT GPIO 0.4 – 7.125 GHz antenna cross switch The BGSX22G6U10 RF CMOS switch is specifically designed for GSM, WCDMA, LTE and 5G applications. This DPDT offers very low insertion...
High Power SP4T MIPI RF Switch The BGS14M8U9 is a Single Pole Four Throw (SP4T) high power switch in a compact 9-pin package (1.1 x 1.1 mm2). The...
High RF Voltage Antenna Tuning SP4T Switch The BGSA142GN12 is a versatile direct mapping Single-Pole Quad Throw (SP4T) RF switch optimized for low COFF as well as low R...
High RF Voltage Antenna Tuning SP4T Switch The BGSA142M2N12 is a versatile direct mapping Single-Pole Quad Throw (SP4T) RF switch optimized for low COFF as well as low R...
High RF Voltage Antenna Tuning SP4T Switch The BGSA142MN12 is a versatile direct mapping Single-Pole Quad Throw (SP4T) RF switch optimized for low COFF as well as low RON enabling...
High RF voltage dual SPST antenna aperture shunt switch The BGSA20VGL8 is a versatile Dual Single-Pole Single-Throw (SPST) RF antenna shunt aperture switch optimized for low COFF as well...
It sounds like a contradictory combination, yet this is what is more and more requested from your receiver design: long range, low energy consumption and flexible adaptation to customer requirements.
Low Resistance Antenna Tuning Switch BGSA143ML10 is a versatile Single-Pole Quad Throw (SP4T) RF antenna tuning switch featuring open or short reflective ports, being optimized for tuning applications up to...
RF digitally tunable capacitor + SPDT switch BGSC2341ML10 is a versatile Integrated Circuit (IC) ideal for RF tuning applications such as tunable impedance matching, antenna tuning and tunable filtering. This...
Silicon PIN Diode Summary of Features Optimized for low current antenna switches in hand held applications Very low forward resistance (typ. 1.5 Ω @ /F = 1 mA) Low capacitance...
SP5T high isolation switch for feedback receive BGS15MU14 is a perfect fit for concurrent transmit chains in UL-CA and MIMO RF design scenarios on input port feedback receive (FBRx). It...
The BGC100GN6 bi-directional coupler IC is designed for 2G/3G/4G RF front end applications. The device contains a bidirectional coupler operating in one or multiple bands within 0.6 GHz to 2.7...
The BGS12PN10 is a Single Pole Dual Throw (SPDT) high linearity, high power RF switch optimized for mobile phone applications up to 6.0 GHz. This single supply chip integrates on-chip...
The BGS12SN6 RF MOS switch is specifically designed for WLAN and Bluetooth applications. Any of the 2 ports can be used as termination of the diversity antenna handling up to...
The BGS12WN6 is a broadband SPDT RF switch suitable for various wireless systems, including WiFi \BT, UWB, and cellular. Its high linearity performance and low insertion loss make it an...
The BGS13S4N9 RF MOS switch is specifically designed for cell phone and mobile applications. Any of the 3 ports can be used as termination of the diversity antenna handling up...
The BGS13SN8 is a single-pole, triple-throw (SP3T) antenna switch for 2.4 GHz WiFi, Bluetooth and cellular applications. It offers low insertion loss and high isolation with low harmonic distortion. BGS13SN8...
The BGS14PN10 is a Single Pole Quad Throw (SP4T) high linearity, high power RF switch optimized for mobile phone applications up to 6.0 GHz. This single supply chip integrates on-chip...
The BGS16GA14 is a Single Pole Six Throw (SP6T) Diversity Switch Module optimized for wireless applications up to 3.8 GHz. As part of a pin- and functional-compatibl e SP3T-SP8T product...
The BGS18GA14 is a Single Pole Eight Throw (SP8T) Diversity Switch Module optimized for wireless applications up to 3.8 GHz. As part of a pin- and functional-compatibl e SP3T-SP8T product...
The BGSA11GN10 is a Dual Single Pole Single Throw (SPST) RF antenna tuning switch optimized for low RON enabling applications up to 6.0 GHz. This single supply chip integrates...
The BGSA12GN10 is a Single Pole Dual Throw (SPDT) RF antenna tuning switch optimized for low COFF enabling applications up to 6.0 GHz. This single supply chip integrates on-chip...
The BGSA12UGL8 is a versatile Single Pole Double Throw (SPDT) RF antenna aperture switch optimized for low COFF as well as low RON enabling applications up to 6.0...
The BGSA14GN10 is a Single Pole Quad Throw (SP4T) RF antenna tuning switch optimized for low COFF enabling applications up to 6.0 GHz. This single supply chip integrates on-chip...
The BGSA14M3N10 is a very small single-pole four-throws (SP4T) Antenna Tuning switch optimized for RF applications up to 7.125GHz. The BGSA14M3N10 is a very compact Single Pole Four Throw (SP4T)...
The BGSA402ML10 is a versatile shunt to ground 4xSingle-Pole Single-Throw (4xSPST) RF antenna tuning switch. It is optimized for low COFF as well as low RON enabling applications...
The BGSA406MN10 is a versatile shunt to ground 4xsingle-pole single-throw (4xSPST) RF antenna tuning switch optimized for applications up to 7.125GHz. The BGSA406MN10 is a versatile shunt to ground 4xsingle-pole...
The BGSC4331MN10 is a combo of series tunable capacitor and RF switch throws optimized for RF applications. Summary of Features 0.2-3.5pF 8 steps tunable capacitor Bypass switch for tunable capacitor...
The BGSX44MA12 RF CMOS switch is specifically designed for LTE and WCDMA Receive path applications. This 4P4T offers low insertion loss and low harmonic generation. The switch is controlled via...
This SP4T RF switch is a perfect solution for multimode handsets based on LTE and WCDMA. It is based on Infineon’s proprietary technology and has excellent RF performance. The ultra-low...
Ultra high RF voltage antenna tuning SP4T The BGSA144ML10 is a single-pole four-throws (SP4T) Antenna Tuning switch optimized for RF applications up to 7.125GHz. The BGSA144ML10 is made of 4...
Ultra small antenna tuning SP4T with resonance stoppers The BGSA148MN10 is a single-pole four throws (SP4T) antenna tuning switch optimized for RF applications up to 7.125GHz. It is made of...
Ultra small antenna tuning SP4T with resonance stoppers The BGSA149MN10 is a single-pole four throws (SP4T) antenna tuning switch optimized for RF applications up to 7.125GHz. It is made of...
Ultra-small 2xSPST antenna tuning switch The BGSA200ML9 is a versatile shunt to ground 2 x Single-Pole Single-Throw (2xSPST) RF antenna tuning switch. It is optimized for low COFF as well...