Infineon Technologies AG FET, MOSFET Arrays IRF7331

Description
Mosfet Array 2 N-Channel (Dual) 20V 7A 2W Surface Mount 8-SO
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 20V 7A 2W Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - IRF7331-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
IRF7331-ND
FET, MOSFET Arrays IRF7331-ND
Mosfet Array 2 N-Channel (Dual) 20V 7A 2W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 20V 7A 2W Surface Mount 8-SO

Buy Now Datasheet
20V 7A MOSFET Transistor - 289-IRF7331 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 7A MOSFET Transistor
289-IRF7331
20V 7A MOSFET Transistor 289-IRF7331
MOSFET 2N-CH 20V 7A 8SO Product overview: IRF7331 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7331 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 7A 8SO Product overview: IRF7331 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7331 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7331 - 746289-IRF7331 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7331
746289-IRF7331
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7331 746289-IRF7331
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 746289-IRF7331 Manufacturer Homepage: www.irf.com Reference case: SOP-8 Reference Date Code: 07+ Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 746289-IRF7331
Manufacturer Homepage: www.irf.com
Reference case: SOP-8
Reference Date Code: 07+
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF7331 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF7331
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF7331
MOSFET 2N-CH 20V 7A 8SO

MOSFET 2N-CH 20V 7A 8SO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number IRF7331-ND 289-IRF7331 746289-IRF7331 IRF7331
Product Name FET, MOSFET Arrays 20V 7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7331 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tube SOT3
Unlock Full Specs
to access all available technical data