Mosfet Array N and P-Channel 30V 5.8A, 4.3A 2.5W Surface Mount 8-SO
Manufacturer: Infineon Technologies
Win Source Part Number: 017516-IRF7379TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2.5W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5.8A, 4.3A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 520pF @ 25V
Maximum Rds On at Id,Vgs: 45 mOhm @ 5.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
MOSFET N/P-CH 30V 5.8A/4.3A 8SO Product overview: IRF7379TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.8A, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.8A, 4.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRF7379TRPBF can be used for catalog matching and distributor lookup.
MOSFET N/P-CH 30V 8-SOIC
MOSFET MOSFT DUAL N/PCh 30V 5.8A
MOSFET N/P-CH 30V 5.8A/4.3A 8SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRF7379PBFTR-ND | 017516-IRF7379TRPBF | 289-IRF7379TRPBF | IRF7379TRPBF | IRF7379TRPBF | IRF7379TRPBF |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF7379TRPBF | 30V 5.8A 4.3A MOSFET Transistor | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SO | Tape & Reel (TR) | 8-SOIC (0.154", 3.90mm Width) | ||
| Polarity | P-Channel | P-Channel; N and P-Channel | ||||
| V(BR)DSS | 30 volts | 30 volts | ||||
| PD | 2500 milliwatts |