Infineon Technologies AG Datasheets for Audio Amplifier Chips
Audio amplifiers are used in circuits and systems to process audio signals.
Audio Amplifier Chips: Learn more
| Product Name | Notes |
|---|---|
| 2 CH Integrated Class D Audio Amplifier Benefits 2 channel integrated analog input Class D audio amplifier in a small 7 x 7 mm PQFN44 package No mechanical heatsink required... | |
| 2 Channel Digital Audio Amplifier Benefits 2 channel integrated analog input Class D audio amplifier driver Versatile protection control enabling latched, non-latched, or host controlled shutdown function Clipping detection External... | |
| 2x40W ultra power efficient, fully Integrated audio amplifier IC with analog input This product is not for a new design. Check out our new MERUS™ multilevel gen2 class D amplifiers... | |
| 2x40W ultra power efficient, fully integrated audio amplifier IC with I2S digital input This product is not for a new design. Check out our new MERUS™ multilevel gen2 class D... | |
| 2x80W ultra power efficient, fully integrated audio amplifier IC with analog input MA12070 is a highly efficient, fully integrated, digital audio power amplifier IC, based on multi-level switching technology. It... | |
| 2x80W ultra power efficient, fully integrated audio amplifier IC with I2S digital input MA12070P is a highly efficient, fully integrated audio power amplifier IC, based on multi-level switching technology. It... | |
| Class D Audio IC. The IRS2452AM integrates two channels of high voltage, high performance Class D audio amplifier drivers with PWM modulators and protections. In conjunction with external MOSFET, the... | |
| Discrete Class D Audio IC 400 V Class D audio amplifier IC Summary of Features Single channel integrated analog input Class D audio amplifier driver 400 V high voltage gate... | |
| High Voltage, high performance Class D audio amplifier driver with PWM modulator and protection in a 16-Lead SOIC Narrow Package Benefits Integrated analog input Class D audio amplifier driver in... | |
| High voltage, high speed MOSFET driver with floating PWM inputs designed for Class D audio amplifier applications Benefits Hi-side and Lo-side independent floating PWM input Programmable bidirectional over-current detection with... | |
| Integrated Digital Audio Amplifier Benefits Integrated analog input Class D audio amplifier in a small 5 x 6 mm PQFN package High peak music power output No mechanical heatsink required... | |
| MERUS™ 2-channel analog input class D audio amplifier multichip module The MERUS™ MA5332MS multichip module offers the same or even higher output power as monolithic alternatives without a heatsink and... | |
| MERUS™ class-D audio amplifier, 2x37 W, 10-20 V, ultra-low idle power, inductor-less operation, integrated DSP The MA2304DNS is a 2x37 W audio amplifier with integrated audio DSP and I2S/TDM audio... | |
| MERUS™ class-D audio amplifier, 2x37 W, 10-20 V, ultra-low idle power, inductor-less operation, with volume control and peak limiter The MA2304PNS is a 2x37 W audio amplifier with integrated audio... | |
| Protected Digital Audio Driver with Floating PWM input in a 16-Lead SOIC Narrow Package The IRS20957S is a high voltage, high speed MOSFET driver with a floating PWM input designed... | |
| The IRS2093 integrates four channels of high voltage, high performance Class D audio amplifier drivers with PWM modulators and protections. Benefits 4 channel integrated analog input Class D audio amplifier... | |
| The MA2306DNS is a 2x63 W audio amplifier with I2S/TDM audio interface. It features the MERUS™ multilevel switching amplifier technology. Multilevel switching relaxes EMI and enables inductor‑less applications with lower... | |
| The MA2306PNS is a 2x63 W audio amplifier with I2S/TDM audio interface. It features the MERUS™ multilevel switching amplifier technology. Multilevel switching relaxes EMI and enables inductor‑less applications with lower... | |
| The MA5302MS is optimized for 1-2 Ω speaker impedances. It offers the same or higher output power than monolithic alternatives without heatsink and 50% less footprint. This MCM solution integrates... | |
| The MA5342MS is optimized for 4-16 Ω speaker impedances. It offers the same or higher output power than monolithic alternatives without heatsink and 50% less footprint. This MCM solution integrates... |